location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
948
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
948
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:01:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - 8 kg
More>>>
Short summary description DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm:
This short summary of the DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 948, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm:
This is an auto-generated long summary of DELL 948 multifunction printer Inkjet A4 4800 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

DELL 948. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print speed (color, normal quality, A4/US Letter)
25 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, hagaki card, index card, l, Letter, Statement
Envelopes sizes
9, 10, B5, C5, DL
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, SD, XD
Design
Market positioning *
Home & office
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
458 x 410 x 288 mm
Standard media sizes
10 x 15 cm, 13 x 18 cm
Compatible operating systems
Microsoft Windows 2000, Windows XP (32/64 Bit), Windows Vista (32/64 bit)
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Print
Source Review comments Score
pcmag.com
Updated:
2012-01-25 01:27:52
Calling the Dell 948 All-In-One Printer ($149 direct) "feature rich" is an understatement. This personal all-in-one (AIO) for home, home office, or both will give you just about any AIO feature youre likely to need. It works as a standalone copier a...
Good Automatic document feeder. Standalone copier and fax. Scans to e-mail. Faxes from computer.
Bad Slow. Significantly subpar text quality.
Bottom line The Dell 948 All-In-One Printer earns points for features, including an automatic document feeder and standalone fax capability, but it suffers from poor text quality...
60%
pcworld.com_techhive.com
Updated:
2012-01-25 01:27:52
Otherwise average MFP gets a lift from its standard automatic duplexing and automatic document feeder.
Good Low price; lots of software, Very easy to use; automatic duplexing...
Bad Feathery text quality; pricey black ink, Slow graphics printing...
Bottom line Otherwise average MFP gets a lift from its standard automatic duplexing and automatic document feeder.
77%
Brand Image Article code product Stock Price from
DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm DELL 968 multifunction printer Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968 968
DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm DELL 948w Inkjet A4 4800 x 1200 DPI 28 ppm
(show image)
948W 948w
DELL 928 multifunction printer Inkjet A4 24 ppm DELL 928 multifunction printer Inkjet A4 24 ppm
(show image)
928 928
DELL 968w Inkjet 4800 x 1200 DPI 31 ppm DELL 968w Inkjet 4800 x 1200 DPI 31 ppm
(show image)
968W 968w