Avery logo

Avery 3451 printer label Yellow Self-adhesive printer label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53427
Info modified on:
29 May 2021, 11:17:47
Short summary description Avery 3451 printer label Yellow Self-adhesive printer label:

Avery 3451, Yellow, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description Avery 3451 printer label Yellow Self-adhesive printer label:

Avery 3451. Product color: Yellow, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 7 cm, Label height: 3,7 cm, Dimensions (WxDxH): 70 x 37. Labels per pack: 2400 pc(s), Media sheets per package: 100 sheets

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.