Intel D845GBVL, Intel, Socket 478, 2 GB, Intel 82562ET LAN (100 Mb), ATX, Intel® 845G
Intel D845GBVL. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: Intel 82562ET LAN (100 Mb). Motherboard form factor: ATX, Motherboard chipset: Intel® 845G, Power source type: ATX. Controller interface type: ATA 66/100, Audio output: Integrated AC97 Audio, Graphics controller: Intel Extreme Graphics