HP logo

HP LaserJet P2014 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241314
Info modified on:
10 Jul 2023, 20:14:55
End of life date:
11 Dec 2009
Guarantee:
One-year, return to HP authorized service centerstandard statement: The only warranties for HP products and services are set forth in the expressstatements accompanying such products and services. Nothing herein should be construed as constituting an additionalHP shall not be liable for technical or editorial errors or omissions contained herein.
Long product name HP LaserJet P2014 1200 x 1200 DPI A4:

HP LaserJet P2014 Printer

HP LaserJet P2014 1200 x 1200 DPI A4:






Short summary description HP LaserJet P2014 1200 x 1200 DPI A4:

HP LaserJet P2014, Laser, 1200 x 1200 DPI, A4, 23 ppm, Grey, White

Long summary description HP LaserJet P2014 1200 x 1200 DPI A4:

HP LaserJet P2014. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Product color: Grey, White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.