location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts LED-VW1000BLACK signage display mount 190,5 cm (75") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED-VW1000BLACK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LED-VW1000BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444419
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 15:23:05
The date of the most recent change of the data-sheet in Icecat's system
LED-VW1000BLACK_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts LED-VW1000BLACK signage display mount 190,5 cm (75") Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed floor stand Maximum weight capacity: 50 kg Black
  • - Maximum screen size: 190,5 cm (75")
  • - Mounting type: Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 600 x 400 mm
  • - Housing material: Steel
More>>>
Short summary description Neomounts LED-VW1000BLACK signage display mount 190,5 cm (75") Black:
This short summary of the Neomounts LED-VW1000BLACK signage display mount 190,5 cm (75") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts LED-VW1000BLACK, 50 kg, 101,6 cm (40"), 190,5 cm (75"), 200 x 200 mm, 600 x 400 mm

Long summary description Neomounts LED-VW1000BLACK signage display mount 190,5 cm (75") Black:
This is an auto-generated long summary of Neomounts LED-VW1000BLACK signage display mount 190,5 cm (75") Black based on the first three specs of the first five spec groups.

Neomounts LED-VW1000BLACK. Maximum weight capacity: 50 kg, Minimum screen size: 101,6 cm (40"), Maximum screen size: 190,5 cm (75"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product color: Black

Mounting
Minimum screen size
101,6 cm (40")
Maximum weight capacity *
50 kg
Maximum screen size *
190,5 cm (75")
Mounting type *
Wall
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 200 x 400, 400 x 400, 200 x 300, 300 x 300, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400, 300 x 200, 400 x 300, 350 x 350, 400 x 200
Number of displays supported
1
Ergonomics
Distance to the wall (min)
4,9 cm
Distance to the wall (max)
22,3 cm
Design
Type
Fixed floor stand
Product color *
Black
Housing material
Steel
Accepts padlock
Yes
Packaging data
Package width
112 mm
Packaging data
Package depth
115 mm
Package height
980 mm
Technical details
Package net weight
9,19 kg
Other features
Country of origin
China
Logistics data
Master (outer) case net weight
27,6 kg
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
48 pc(s)
Quantity per master (outer) case
3 pc(s)
Master (outer) case width
1010 mm
Master (outer) case length
360 mm
Master (outer) case height
140 mm
Master (outer) case weight
27,6 kg
Quantity per master (outer) case
3 pc(s)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)