Lexmark logo

Lexmark CS410dtn Color 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lexmark CS410dtn Color 1200 x 1200 DPI A4:

Lexmark CS410dtn, Laser, Color, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Lexmark CS410dtn Color 1200 x 1200 DPI A4:

Lexmark CS410dtn. Print technology: Laser, Color. Number of print cartridges: 5, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.