location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1945wv 19-inch Widescreen LCD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KH128AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585662104 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 65 W
More>>>
Short summary description HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:
This short summary of the HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1945wv 19-inch Widescreen LCD Monitor, 48,3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:
This is an auto-generated long summary of HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver based on the first three specs of the first five spec groups.

HP L1945wv 19-inch Widescreen LCD Monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Display
Surface treatment
Wide-Aspect Active Matrix TFT (thin film transistor)
Display diagonal *
48,3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,282 x 0,282 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Display scanning frequency
Horizontal frequency: 24-83 kHz, Vertical frequency: 50-76 Hz
Design
Product color *
Silver
Country of origin
China
Certification
TCO’03, ISO 13406-2 VDT Guidelines Approval, CISPR Requirements, VCCI Approvals, MIC (Korean) Requirements, CSA, Australian ACA Approval, “GS” Mark, TUV Approvals, CE Marking, FCC Approval, ENERGY STAR qualified, PC-2001 Certified, Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista)
Ports & interfaces
I/O ports
USB 2.0 Hub: self-powered, two ports (cable included)
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 35°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 35° vertical tilt, swivel range: -45° to +45°, height adjust: 130 mm, pivot rotation, attachable base
Ergonomics
The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Packaging content
Bundled software
HP Display Assistant is a software utility that enables theft deterrence and allows monitor adjustment, color calibration, and security/asset management using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor; Pivot Pro software from Portrait Displays, Inc. interacts with your PC's native graphics driver to enable seamless portrait screen redraws with a simple mouse-click or keyboard command. Pivot Pro supports 90-degree portrait and landscape views
Weight & dimensions
Width (with stand)
446 mm
Depth (with stand)
301 mm
Height (with stand)
456 mm
Width (without stand)
446 mm
Depth (without stand)
301 mm
Height (without stand)
456 mm
Weight (without stand)
6,8 kg
Packaging data
Package weight
8,5 kg
Other features
Display
LCD
Audio system
No audio included at platform level
Package dimensions (WxDxH)
562 x 235 x 381 mm
Power requirements
100 - 240 VAC, 50 - 60 Hz
Recommended resolution
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 66 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60 and 75 Hz, 1440 x 900 @ 60 Hz, 1280 x 960 @ 60 Hz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 66 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60 and 75 Hz, 1440 x 900 @ 60 Hz, 1280 x 960 @ 60 Hz
Display video input type connector
15-pin D-sub VGA
Audio included
No audio included at platform level
Security features
Kensington Lock-ready
Multimedia
Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP LCD monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs. Optional HP Compaq dc7800 Series Ultra-slim Desktop Integrated Work Center Stand: allows mounting of an HP LCD monitor and an HP Compaq dc7800 Ultra-slim Desktop PC on a single stand for the convenience of an "all-in-one" form factor, part number GN783AA. For more information, refer to the product's Quick Specs. Optional Kensington Security Lock: combines ai
User controls
Power on/off; 3-button OSD (menu, plus, minus) Brightness, contrast, positioning, color temperature (6500k, 9300k, custom), serial number, display, clock, clock phase, monitor management, factory reset
Video Dot Rate
140 MHz
Multimedia connections
Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP LCD monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs. Optional HP Compaq dc7800 Series Ultra-slim Desktop Integrated Work Center Stand: allows mounting of an HP LCD monitor and an HP Compaq dc7800 Ultra-slim Desktop PC on a single stand for the convenience of an "all-in-one" form factor, part number GN783AA. For more information, refer to the product's Quick Specs. Optional Kensington Security Lock: combines ai
UNSPSC-code
43211902