location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3050 All-in-One Printer Laser A4 1200 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 3050 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6504A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780147171 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Apr 2008
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 3050 All-in-One Printer Laser A4 1200 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 18 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB Built-in processor NXP ColdFire 264 MHz
  • - 9,3 kg
Guarantee: One-year limitedWarranty standard statement: HP warrants you, the end-user customer, that HP hardware, accessories and supplies will be free from defects in materials and workmanship after the date of purchase, for the period specified above (one year). If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new. HP warrants to you that HP software will not fail to execute its programming instructions after the date of purchase, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software which does not execute its programming instructions due to such defects. HP does not warrant that the operation of any HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, you will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.
More>>>
Short summary description HP LaserJet 3050 All-in-One Printer Laser A4 1200 x 1200 DPI 18 ppm:
This short summary of the HP LaserJet 3050 All-in-One Printer Laser A4 1200 x 1200 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3050 All-in-One Printer, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description HP LaserJet 3050 All-in-One Printer Laser A4 1200 x 1200 DPI 18 ppm:
This is an auto-generated long summary of HP LaserJet 3050 All-in-One Printer Laser A4 1200 x 1200 DPI 18 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3050 All-in-One Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
110 pages
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
7000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
260 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Auto document feeder (ADF) output capacity
30 sheets
Maximum number of input trays
2
Maximum input capacity
260 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
C5, C6, DL
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor family
NXP ColdFire
Processor frequency
264 MHz
Mac compatibility
Yes
Minimum system requirements
VGA 800 x 600 px IE 5.5+ CD/DVD-ROM USB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
290 W
Power consumption (PowerSave)
5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Yes
Minimum RAM
128 MB
Minimum storage drive space
250 MB
Minimum processor
Intel Pentium II
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Weight & dimensions
Width
429 mm
Depth
443 mm
Height
459 mm
Weight
9,3 kg
Packaging content
Drivers included
Yes
Other features
Compatible operating systems
Windows 2000 Windows XP Home Windows XP Professional Windows Server 2003 Windows Vista Mac OS X 10.3+
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Color faxing
No
Color scanning
No
Connectivity technology
Wired
Resizing
Yes
Energy saving mode
Yes
Color copy capability
No
Source Review comments Score
Howstuffworks.com
Updated:
2015-01-10 03:02:31
The LaserJet 3050 multifunction device from Hewlett-Packard is an interesting unit. Its not an overly powerful device, but it does a lot of things adequately. It doesnt offer color prints, but it provides laser-sharp output. Finally, it doesnt offer...
Good Good value for a laser device, sharp print and copy output, strong fax features...
Bad Scanner could be sharper, no glass-top surface, large footprint, unit can run noisy...
Bottom line The LaserJet 3050 multifunction device from Hewlett-Packard is an interesting unit. Its not an overly powerful device, but it does a lot of things adequately. It doesnt offer color prints, but it provides laser-sharp output. Finally, it doesnt offe...
80%
Country Distributor
United Kingdom 1 distributor(s)