location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Extended Life Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extended Life Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ359AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585371136 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:27:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2012
Product end of life date
Guarantee: Theperiod for HP Business Notebook batteries is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP Extended Life Battery :
The short editorial description of HP Extended Life Battery

HP Extended Life Battery
More>>>
Short summary description HP Extended Life Battery:
This short summary of the HP Extended Life Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP Extended Life Battery, Battery

Long summary description HP Extended Life Battery:
This is an auto-generated long summary of HP Extended Life Battery based on the first three specs of the first five spec groups.

HP Extended Life Battery. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery life (max)
8 h
Weight & dimensions
Width
25,4 mm
Depth
99,6 mm
Height
221 mm
Weight
455 g
Other features
Compatible products
- EliteBook 8530p Notebook PC - HP Compaq 6510b Notebook PC - HP Compaq 6530b Notebook PC - HP Compaq 6710b Notebook PC - HP Compaq 6715b Notebook PC - HP Compaq 6715s Notebook PC - HP Compaq 6720t Mobile Thin Client - HP Compaq 6730b Notebook PC - HP Compaq 6735b Notebook PC - HP Compaq 6910p Notebook PC - HP Compaq 8510p Notebook PC - HP Compaq 8510w Mobile Workstation - HP Compaq 8710p Notebook PC - HP Compaq 8710w Mobile Workstation - HP Compaq nc6320 Notebook PC - HP Compaq nc6400 Notebook PC - HP Compaq nw8240 Mobile Workstation - HP Compaq nx6110 Notebook PC - HP Compaq nx7300 Notebook PC - HP Compaq nx7400 Notebook PC - HP Compaq nx9420 Notebook PC - HP Compaq tc4400 Tablet PC - HP EliteBook 6930p Notebook PC - HP EliteBook 8440p Notebook PC - HP EliteBook 8530w Mobile Workstation - HP EliteBook 8540p Notebook PC - HP EliteBook 8540w Mobile Workstation - HP EliteBook 8730w Mobile Workstation - HP EliteBook 8740w Mobile Workstation - HP ProBook 6440b Notebook PC - HP ProBook 6450b Notebook PC - HP ProBook 6540b Notebook PC - HP ProBook 6545b Notebook PC - HP ProBook 6550b Notebook PC - HP ProBook 6555b Notebook PC
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1530 laptop spare part Battery
(show image)
MBI1530 MBI1530 0.00
(excl. VAT)
0 (incl. VAT)