location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-C075SILVER signage display mount 66 cm (26") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-C075SILVER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C075SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444334
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Neomounts FPMA-C075SILVER signage display mount 66 cm (26") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 12 kg Silver
  • - Maximum screen size: 66 cm (26")
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Height adjustment Cable management
More>>>
Short summary description Neomounts FPMA-C075SILVER signage display mount 66 cm (26") Silver:
This short summary of the Neomounts FPMA-C075SILVER signage display mount 66 cm (26") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-C075SILVER, 12 kg, 25,4 cm (10"), 66 cm (26"), 75 x 75 mm, 100 x 100 mm, 790 - 1290 mm

Long summary description Neomounts FPMA-C075SILVER signage display mount 66 cm (26") Silver:
This is an auto-generated long summary of Neomounts FPMA-C075SILVER signage display mount 66 cm (26") Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-C075SILVER. Maximum weight capacity: 12 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 66 cm (26"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 790 - 1290 mm, Tilt angle range: 0 - 180°. Product color: Silver

Mounting
Minimum screen size
25,4 cm (10")
Maximum weight capacity *
12 kg
Maximum screen size *
66 cm (26")
Mounting type *
Ceiling
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Ergonomics
Height adjustment range
790 - 1290 mm
Tilt angle range
0 - 180°
Angle of rotation
360°
Adjustable
Yes
Cable management
Yes
Design
Product color *
Silver
Weight & dimensions
Depth
50 mm
Height
1290 mm