location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2160/12 soundbar speaker Black 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL2160/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2160/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871258166349 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTL2160/12 soundbar speaker Black 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 W Dolby Digital
  • - Soundbar speaker RMS power: 30 W
  • - Passive subwoofer Subwoofer RMS power: 30 W
  • - Black
  • - Wired & Wireless Bluetooth
More>>>
Short summary description Philips HTL2160/12 soundbar speaker Black 60 W:
This short summary of the Philips HTL2160/12 soundbar speaker Black 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2160/12, 60 W, Dolby Digital, 30 W, 4 Ω, Passive subwoofer, 30 W

Long summary description Philips HTL2160/12 soundbar speaker Black 60 W:
This is an auto-generated long summary of Philips HTL2160/12 soundbar speaker Black 60 W based on the first three specs of the first five spec groups.

Philips HTL2160/12. RMS rated power: 60 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 45 - 200 Hz. Product color: Black, Audio formats supported: MP3, WMA. Connectivity technology: Wired & Wireless

Audio
RMS rated power *
60 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
30 W
Impedance
4 Ω
Number of tweeter drivers
1
Number of woofer drivers
1
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Passive subwoofer
Subwoofer RMS power
30 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
8 Ω
Features
Product color *
Black
FM radio
No
Audio formats supported
MP3, WMA
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Digital audio optical in
1
Ports & interfaces
AUX in
Yes
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
30 W
Power consumption (standby)
0,5 W
Weight & dimensions
Soundbar weight
1,2 kg
Subwoofer weight
2,6 kg
Packaging data
Package weight
5,4 kg
Packaging content
Receiver included
No
Cables included
AC
Handheld remote control
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Subwoofer driver diameter (imperial)
13,3 cm (5.25")
Soundbar dimensions (WxDxH)
800 x 75,6 x 52,4 mm
Subwoofer dimensions (WxDxH)
165 x 295 x 240 mm
Package dimensions (WxDxH)
400 x 349 x 292 mm
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Article code product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 Soundbar speaker HTL3170B/37
Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W Philips HTL3110B/79 soundbar speaker Black 2.1 channels 120 W
(show image)
HTL3110B/79 HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 Soundbar speaker HTL2161B/F7
Country Distributor
Deutschland 1 distributor(s)