location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation Thunderbolt Thunderbolt technology 256 GB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation Thunderbolt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PA256TU3S-EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060218474258 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Buffalo MiniStation Thunderbolt Thunderbolt technology 256 GB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
This short summary of the Buffalo MiniStation Thunderbolt Thunderbolt technology 256 GB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation Thunderbolt, 256 GB, Micro-USB B, 3.2 Gen 1 (3.1 Gen 1), Silver

Long summary description Buffalo MiniStation Thunderbolt Thunderbolt technology 256 GB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
This is an auto-generated long summary of Buffalo MiniStation Thunderbolt Thunderbolt technology 256 GB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver based on the first three specs of the first five spec groups.

Buffalo MiniStation Thunderbolt. SSD capacity: 256 GB. USB connector: Micro-USB B, USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Silver

Solid state drive
Interface
Serial ATA III
SSD capacity *
256 GB
Ports & interfaces
Thunderbolt technology *
Yes
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Wi-Fi *
No
Features
Product color *
Silver
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Features
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
80,5 mm
Depth
130 mm
Height
23 mm
Weight
260 g
Other features
USB powered
Yes
Source Review comments Score
xbitlabs.com
Updated:
2013-05-19 17:08:37
Developed by Intel, the high-speed Thunderbolt interface was introduced in Apple computers and now has reached the PC realm as well. The following can be listed as its advantages: Bidirectional dual-channel data transfer at a rate up to 10 Gbps Transfe...
Bottom line The Buffalo MiniStation Thunderbolt HD-PA1.0TU3 has a lot of advantages to offer. It is compact, easy to use (no drivers, no power adapter), and versatile. It can work with Mac OC and Microsoft Windows computers equipped not only with the newest Thund...
0%
tweaktown.com
Updated:
2013-12-19 14:07:41
With the invention of the Thunderbolt interface, portable storage solutions have begun to transition allowing for increased performance, and even more than what we saw from USB 3.0. The Thunderbolt interface allows for users of Macintosh computers the muc...
90%
maximumpc.com
Updated:
2013-12-19 14:07:41
PC users have been in a bit of a quandary about the new Thunderbolt interface from Intel. On the one hand, we’re all about maximum performance, so given its sizable speed advantage over USB 3.0, at least on paper, we’re eager to adopt it. On the other...
Good Thunderbolt cable is included; chassis seems rugged.
Bad Too expensive; Thunderbolt provides zero speed benefit over USB; 3year warranty; no software.
60%
HEXUS.net
Updated:
2013-12-19 14:07:41
Portable Thunderbolt 2013 is shaping up to be the year that Thunderbolt, a nascent hardware interface, is outfitted to mainstream external-storage and display devices. Providing PCI-Express speeds and a DisplayPort interface, with up to 10W of DC power do...
Good Can be supremely fast, Excellent build quality, Thunderbolt and USB 3.0ready...
Bad Feels expensive; should be below £150, SSD writing speed isn't the best...
Bottom line Buffalo understands that getting the most out of portable external storage requires pairing a fast SSD with an enclosure sporting a Thunderbolt interface. The firm does precisely this with its MiniStation Thunderbolt Portable SSD by housing a Micron/Cruc...
70%
storagereview.com
Updated:
2013-12-19 14:07:41
The Buffalo MiniStation Thunderbolt/USB portable HDD is a relatively inexpensive way of carrying a lot of data in a small package without having to worry too much about how you're going to connect it to your computer. It was previewed last summer and is c...
Good Pricing, Styling, especially for Mac users, Everyday portability and cross-OS capable...
Bad Single Thunderbolt interface complicates daisy-chaining, Thunderbolt and USB3.0 interface overkill for drive speed...
Bottom line The Buffalo MiniStation Thunderbolt/USB is is a low-cost physically attractive middle-of-the-road drive that features both state-of-the-art peripheral interfaces. Format the drive as an NTFS volume and it makes for a good drive for passing large files bet...
0%
pcmag.com
Updated:
2013-12-19 14:07:42
The Buffalo MiniStation Thunderbolt Portable HDD (HD-PA1.0TU3) ($229.99 list)$314.17 at Amazon is a 1TB portable hard drive aimed squarely at people who have bought a Mac in the last year or so. Its big claim to fame is putting both USB 3.0 and Thunderbol...
Good Thunderbolt and USB 3.0 without adapters. Includes USB and Thunderbolt cables. Safety circuitry for USB and Thunderbolt connectors.
Bad Some price premium. No Thunderbolt passthrough...
Bottom line Since a significant portion of Apple's MacBook line now uses lower capacity flash storage, you'll need a place to put your large media files. The Buffalo Ministation Thunderbolt has a price premium over a plain USB 3.0 drive, but you'll get the much fast...
80%
the-gadgeteer.com
Updated:
2013-12-19 14:07:42
All the Macs we have in our house have Thunderbolt ports on them that don’t really get used, because other than the Thunderbolt Display from Apple, there haven’t been a lot of Thunderbolt accessories on the market for general home use. I did do a revi...
Good Works with Mac or Windows computers (comes formatted for Mac, but can be reformatted for Windows), - Has both USB 3.0 and Thunderbolt interfaces, - Comes with both USB 3.0 and Thunderbolt cables, - Lightweight and small - easy to carry in your bag, - Bus-powered, so doesn't require a power outlet...
Bad Doesn't seem to operate at true Thunderbolt speeds, - Can get hot during use...
0%
chipchick.com
Updated:
2013-12-19 14:07:42
But before we get into the design of the Buffalo MiniStation Thunderbolt drive, it's worth mentioning Seagate also makes a USB 3.0 portable hard drive with Thunderbolt support. But the Thunderbolt support is only available if you buy a bulky add-on adapte...
Good Noise Canceling Works, Comfortable, Different Length Cables, Tough Carrying Case Included, Airplane Adapter included...
Bad Gets Greasy, No Control Button/Mic...
0%
techworld.com
Updated:
2013-12-19 14:07:42
Buffalo Technology's MiniStation Thunderboltdrive is a plug-and-play, portable, external hard drive that boasts both Thunderbolt and USB 3.0 connectivity.The MiniStation comes pre-formatted for Mac and is Time Machine compatible, so backing up your da...
Bottom line If you are looking for a portable, plug and play drive with the newest connectivity options, this drive has your name on it. If you have a late 2011 Mac with Thunderbolt, or a 2012 model that supports USB 3.0 and Thunderbolt, this drive will be great...
0%
pcworld.in
Updated:
2013-12-19 14:07:43
Buffalo Technologys drive is a plug-and-play, portable, external hard drive that boasts both Thunderbolt and USB 3.0 connectivity. The MiniStation comes pre-formatted for Mac and is Time Machine compatible, so backing up your data is a breeze; take no...
0%
tbreak.com
Updated:
2013-12-19 14:07:43
Since Apple was the first company to release a Thunderbolt supporting product, on their MacBook Pros, it comes as no surprise that most external HDD manufacturers are making their drives specifically for Macs. Today we’ll be looking at the Buffalo 500G...
Good Excellent speeds on both Thunderbolt and USB 3.0 and neat design...
Bad Relatively slow hard drive doesn't take advantage of Thunderbolt so both USB 3.0 & Thunderbolt speeds are identical.
Bottom line There’s no doubt that the Buffalo 500GB MiniStation Thunderbolt is a very capable and very fast drive. The only downside, if you can consider it as such, is that the internal 2.5-inch drive is what actually limits the performance of Thunderbolt, so muc...
80%
anandtech.com
Updated:
2013-12-19 14:07:43
Back when Thunderbolt (then Intel Lightpeak) was optical, I was actively involved in covering the interface, partly out of professional curiosity due to my optical background, partly because I sincerely believe optical interfaces are an inevitable pa...
0%
computershopper.com
Updated:
2013-12-19 14:07:43
Apple's and Intel's speedy Thunderbolt interface garnered a lot of attention when it first debuted in the former's MacBook Pro laptops in early 2011—with good reason. The interface has the potential to deliver up to 10Gbps of data throughput over a single...
Good Speedy performance over both USB 3.0 and Thunderbolt interfaces, Cables for both interfaces included in the box...
Bad Twice as expensive as many non-Thunderbolt USB 3.0 drives of same capacity...
Bottom line Buffalo's speedy MiniStation portable hard drive complements MacBooks nicely and includes both Thunderbolt and USB 3.0 interfaces on the same drive, but it's not significantly faster using either interface versus the other. Unless you really need both co...
70%
techcrunch.com
Updated:
2013-12-30 09:08:10
gadgets Reviewing a drive isn’t very exciting. What can you say? “It contains a storage medium, is small, and surprisingly light.” Thankfully, the Buffalo MiniStation Thunderbolt can add one important point to that litany of mundanity – a Thunderbolt p...
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)