location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle hardware firewall 4U 10 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASA5580-40-10GE-K9
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle hardware firewall 4U 10 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4U Firewall throughput: 10000 Mbit/s
  • - 4070 BTU/h
  • - Wired
  • - 12288 MB
More>>>
Short summary description Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle hardware firewall 4U 10 Gbit/s:
This short summary of the Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle hardware firewall 4U 10 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle, 10 Gbit/s, 1 Gbit/s, 4070 BTU/h, DES, AES, SSL, Gigabit Ethernet, IPsec

Long summary description Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle hardware firewall 4U 10 Gbit/s:
This is an auto-generated long summary of Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle hardware firewall 4U 10 Gbit/s based on the first three specs of the first five spec groups.

Cisco ASA 5580-40 Firewall Edition 4 10Gigabit Ethernet Bundle. Firewall throughput: 10 Gbit/s, VPN throughput: 1 Gbit/s. Heat dissipation: 4070 BTU/h. Firewall security: DES, AES, SSL. Data link protocols: Gigabit Ethernet, Supported network protocols: IPsec. Connectivity technology: Wired

Brand Image Article code product Stock Price from
Cisco

Cisco ASA5580-40-8GE-K9 hardware firewall 4U 1 Gbit/s
(show image)
ASA5580-40-8GE-K9 ASA5580-40-8GE-K9 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)