location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO worker+ medium Stick pen Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
worker+ medium
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2018/41 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0000042119203 show
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description STABILO worker+ medium Stick pen Blue 1 pc(s):
This short summary of the STABILO worker+ medium Stick pen Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO worker+ medium, Stick pen, Blue, Orange, Blue, 0,5 mm, Medium, Ambidextrous

Long summary description STABILO worker+ medium Stick pen Blue 1 pc(s):
This is an auto-generated long summary of STABILO worker+ medium Stick pen Blue 1 pc(s) based on the first three specs of the first five spec groups.

STABILO worker+ medium. Construction type: Stick pen, Product color: Blue, Orange, Writing colors: Blue. Package width: 10 mm, Package depth: 143 mm, Package height: 10 mm. Quantity per pack: 1 pc(s)

Features
Construction type *
Stick pen
Product color *
Blue, Orange
Writing colors *
Blue
Stroke width
0,5 mm
Line size
Medium
Hand orientation
Ambidextrous
Clip
Yes
Country of origin
Germany
Weight & dimensions
Package width
10 mm
Package depth
143 mm
Package height
10 mm
Package weight
13 g
Logistics data
Customs product code (TARIC)
96081010
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
STABILO worker+ medium Stick pen Red 1 pc(s) STABILO worker+ medium Stick pen Red 1 pc(s)
(show image)
2018/40 worker+ medium 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ medium Stick pen Green 1 pc(s) STABILO worker+ medium Stick pen Green 1 pc(s)
(show image)
2018/36 worker+ medium 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ medium Stick pen Black 1 pc(s) STABILO worker+ medium Stick pen Black 1 pc(s)
(show image)
2018/46 worker+ medium 0.00
(excl. VAT)
0 (incl. VAT)
STABILO Wallet Black, Blue, Green, Red 4 pc(s) STABILO Wallet Black, Blue, Green, Red 4 pc(s)
(show image)
2018/4 Wallet 0.00
(excl. VAT)
0 (incl. VAT)