location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fantec SQ-X2RU3e Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fantec Check ‘Fantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SQ-X2RU3e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1547
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250273415476
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Fantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fantec SQ-X2RU3e Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 Gbit/s
  • - Material: Aluminium
  • - Storage media type: HDD
  • - Storage drive interface: Serial ATA
  • - Storage drive sizes supported: 3.5"
  • - DC-in jack
  • - Fan diameter: 8 cm
  • - Black
More>>>
Short summary description Fantec SQ-X2RU3e Black:
This short summary of the Fantec SQ-X2RU3e Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fantec SQ-X2RU3e, HDD, Serial ATA, 3.5", 4 TB, 5 Gbit/s, Black

Long summary description Fantec SQ-X2RU3e Black:
This is an auto-generated long summary of Fantec SQ-X2RU3e Black based on the first three specs of the first five spec groups.

Fantec SQ-X2RU3e. Storage media type: HDD, Storage drive interface: Serial ATA, Storage drive sizes supported: 3.5". Maximum data transfer rate: 5 Gbit/s, Product color: Black, Material: Aluminium. Number of fans: 1 fan(s), Fan diameter: 8 cm. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.8 A. Width: 170 mm, Depth: 191 mm, Height: 117 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)