location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 8800-01-37 headphone/headset accessory Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800-01-37
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-01-37 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991002089 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Jabra 8800-01-37 headphone/headset accessory Cable:
This short summary of the Jabra 8800-01-37 headphone/headset accessory Cable data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 8800-01-37, Cable, Black

Long summary description Jabra 8800-01-37 headphone/headset accessory Cable:
This is an auto-generated long summary of Jabra 8800-01-37 headphone/headset accessory Cable based on the first three specs of the first five spec groups.

Jabra 8800-01-37. Product type: Cable, Product color: Black

Features
Product type *
Cable
Brand compatibility *
Cisco
Compatibility
Lucent Callmaster V, VI, Cisco 79xx / PLX A22
Product color
Black
Coiled cable
Yes
Weight & dimensions
Cable length
0,5 m
Coiled cable length
2 m
Ports & interfaces
Connector 1
QD
Ports & interfaces
Connector 2
RJ10
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
50 mm
Package depth
50 mm
Package height
100 mm
Package weight
40 g
Logistics data
Harmonized System (HS) code
85189000
Country of origin
China
Brand Image Article code product Stock Price from
Jabra 88001-99 headphone/headset accessory Cable Jabra 88001-99 headphone/headset accessory Cable
(show image)
88001-99 88001-99 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)