location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 100 M175a Laser A4 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 100 M175a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE865A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631717844 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Feb 2014
Product end of life date
Bullet Points HP LaserJet Pro 100 M175a Laser A4 600 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB 600 MHz
  • - 16,2 kg
More>>>
Short summary description HP LaserJet Pro 100 M175a Laser A4 600 x 600 DPI 16 ppm:
This short summary of the HP LaserJet Pro 100 M175a Laser A4 600 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 100 M175a, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Black

Long summary description HP LaserJet Pro 100 M175a Laser A4 600 x 600 DPI 16 ppm:
This is an auto-generated long summary of HP LaserJet Pro 100 M175a Laser A4 600 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro 100 M175a. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
15,5 s
Time to first page (color, normal)
27,5 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
4 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
ADF scanner
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 345 mm
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
600 MHz
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
310 W
Power consumption (standby)
11 W
Power consumption (off)
0,2 W
AC input voltage
110 - 127 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 32,5 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
441 mm
Depth
421 mm
Height
338 mm
Weight
16,2 kg
Packaging data
Package width
441 mm
Package depth
480 mm
Package height
441 mm
Package weight
17,5 kg
Other features
Dimensions (WxDxH)
441 x 421 x 338 mm
Compatible operating systems
Windows 7, Vista, XP Mac OS X v10.5.8, v10.6 Linpus Linux (9.4, 9.5), RED HAT Enterprise Linux 5.0 SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3) HPUX 1 Solaris 8/9
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Scanner integrated
Yes
Color copy capability
Yes
Source Review comments Score
pcquest.ciol.com
Updated:
2012-11-21 09:32:40
SnapshotPrice: Rs. 44,999 (one year warranty) Key Specs: color & monochrome printing; USB/Ethernet/Wireless connectivity; 11/3 ppm mono/color print speed; decent copy speed of 14 cpm; good quality prints. Write to: pcquest@cybermedia.co.in with name of...
Bottom line If it wasn't for its higher price, this all-in-one would have been a perfect companion for small offices. Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCommentEmailDiggDel.icio.usRedditT...
0%
etechreviews.com
Updated:
2012-11-21 09:32:45
HP LaserJet Pro 100 is a multifunction color laser printer, which might appear initially less expensive and has great output. It serves up professional quality color docs with cloud printing and 3-way network connectivity. It offers low price, Wi-Fi an...
0%
etechreviews.com
Updated:
2012-11-21 09:32:50
HP LaserJet Pro 100 is a less expensive color printer and has great mobile and wireless connectivity, making it affordable for personal use or home office. It is quite compact and offers professional quality color documents with cloud printing and thre...
0%
computershopper.com
Updated:
2012-11-21 09:32:54
In September 1994, Hewlett-Packard introduced the first Color LaserJet printer. It had 8MB of memory, printed color pages at the rate of two per minute, and retailed for—holy cow!—$7,295. Now, 15 years later, HP has introduced the LaserJ...
Good Excellent print quality; easy to set up and use...
Bad Slow full-color printing; costly toner; no automatic duplexer...
Bottom line This streamlined color laser makes excellent documents and photos, but its slow color output and pricey toner may give heavy-printing small offices pause...
70%
Country Distributor
United Kingdom 1 distributor(s)