location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo Pro HD 5 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo Pro HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4065K-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:09:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Camileo Pro HD 5 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP
  • - Optical zoom: 3x
  • - LCD 6,35 cm (2.5")
More>>>
Short summary description Toshiba Camileo Pro HD 5 MP:
This short summary of the Toshiba Camileo Pro HD 5 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo Pro HD, 5 MP, 6,35 cm (2.5"), LCD, 178 g

Long summary description Toshiba Camileo Pro HD 5 MP:
This is an auto-generated long summary of Toshiba Camileo Pro HD 5 MP based on the first three specs of the first five spec groups.

Toshiba Camileo Pro HD. Total megapixels: 5 MP. Optical zoom: 3x. Display diagonal: 6,35 cm (2.5"), Display: LCD. Weight: 178 g, Width: 112 mm, Depth: 70 mm. Minimum storage drive space: 1024 MB, Minimum RAM: 512 MB

Source Review comments Score
v3.co.uk
Updated:
2011-10-04 11:05:29
Toshiba’s HD DVD format may have bitten the dust, but the company hasn’t given up the ghost on other high-definition products. It recently launched a range of HD camcorders, including the Camileo Pro HD, which it claims is one of the smallest. It’s cer...
Good Compact; lightweight; HD recording...
Bad The 1,280x720 resolution isn’t full HD; meagre 128MB of built-in memory...
Bottom line It’s not a top-quality HD camcorder, but the Camileo’s compact design makes it ideal for casual use...
80%
Country Distributor
United Kingdom 1 distributor(s)