location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Aculaser C1000 NON 16MB 20ppmA4+Duplex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C434011GA/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Internal memory: 16 MB 200 MHz
More>>>
Short summary description Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex Color 600 x 600 DPI A4:
This short summary of the Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex, Color, 600 x 600 DPI, A4, 20 ppm

Long summary description Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex Color 600 x 600 DPI A4:
This is an auto-generated long summary of Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson K Aculaser C1000 NON 16MB 20ppmA4+Duplex. Color. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
5 ppm
Color *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Features
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Processor model
RISC TMPR4955AF
Processor frequency
200 MHz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
39 kg
Dimensions (WxDxH)
463 x 559 x 511 mm
Other features
Mac compatibility
Yes
I/O ports
USB
Power requirements
220-240V, 50/60Hz
Standard input trays
DL, Executive, C5, Half Letter, C6, Monarch, C10, GLT, IB5
Compatible operating systems
Windows 95/98/Me/2000/XP/NT4.0, Mac OS 8.1 or later/X