location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H27X toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H27X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H27X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568010881
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman H27X toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H27X toner cartridge 1 pc(s) Black:
This short summary of the Greenman H27X toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H27X, 10000 pages, Black, 1 pc(s)

Long summary description Greenman H27X toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H27X toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H27X. Black toner page yield: 10000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Brother HL-2460, Brother HL-2460N, Canon LBP-1760, Canon LBP-1760e, Canon LBP-52X, Cycomm 3512T, Cycomm 3522T, HP LaserJet 4000, HP LaserJet 4000 N, HP LaserJet 4000 se, HP LaserJet 4000 T, HP LaserJet 4000 TN, HP LaserJet 4050, HP LaserJet 4050 N, HP LaserJet 4050 se, HP LaserJet 4050 T, HP LaserJet 4050 TN, Valhalla Inc. VI-4050
Quantity per pack *
1 pc(s)
Black toner page yield *
10000 pages
Printing colors *
Black
Brand compatibility *
HP
OEM code
C4127X
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Weight
1,85 kg
Packaging data
Package dimensions (WxDxH)
353 x 156 x 247 mm
Package volume
14400 cm³
Package weight
2 kg
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Print technology
Laser printing