location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMS53M02II dishwasher Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMS53M02II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMS53M02II
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002468587
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:52:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch SMS53M02II dishwasher Freestanding 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding
  • - 13 place settings
  • - 46 dB
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Bosch SMS53M02II dishwasher Freestanding 13 place settings:
This short summary of the Bosch SMS53M02II dishwasher Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMS53M02II, Freestanding, White, LCD, 13 place settings, 46 dB, 24 h

Long summary description Bosch SMS53M02II dishwasher Freestanding 13 place settings:
This is an auto-generated long summary of Bosch SMS53M02II dishwasher Freestanding 13 place settings based on the first three specs of the first five spec groups.

Bosch SMS53M02II. Appliance placement: Freestanding, Door color: White, Display type: LCD. Number of place settings: 13 place settings, Noise level: 46 dB, Delay start (max): 24 h. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,97 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A

Design
Appliance placement *
Freestanding
Door color *
White
Built-in display *
Yes
Display type
LCD
Performance
Noise level *
46 dB
Number of place settings *
13 place settings
Integrated timer
Yes
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
Ergonomics
Customizable interior
Yes
Power
Energy efficiency class (old)
A
Energy consumption per cycle
0,97 kWh
Water consumption per cycle *
10 L
Weight & dimensions
Depth
600 mm
Height
850 mm
Width *
600 mm
Other features
Washing class
A
Drying class
A
Brand Image Article code product Stock Price from
Bosch SPS40E58EU dishwasher Freestanding 9 place settings Bosch SPS40E58EU dishwasher Freestanding 9 place settings
(show image)
SPS40E58EU SPS40E58EU 0.00
(excl. VAT)
0 (incl. VAT)