location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman S2150 toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2150
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568013752
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman S2150 toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman S2150 toner cartridge 1 pc(s) Black:
This short summary of the Greenman S2150 toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman S2150, 8000 pages, Black, 1 pc(s)

Long summary description Greenman S2150 toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman S2150 toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman S2150. Black toner page yield: 8000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-2150, 2151N, 2152W
Quantity per pack *
1 pc(s)
Black toner page yield *
8000 pages
Features
Printing colors *
Black
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
Samsung ML-2150D8 toner cartridge 1 pc(s) Original Black Samsung ML-2150D8 toner cartridge 1 pc(s) Original Black
(show image)
ML-2150D8 ML-2150D8 0.00
(excl. VAT)
0 (incl. VAT)