location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1070 data projector Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1070
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J7L77.17E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755037511
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ W1070 data projector Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - DLP 2000 ANSI lumens
  • - Lamp 3500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 1016 - 5969 mm (40 - 235") Number of colors: 1.073 billion colours
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 353 W
More>>>
Short summary description BenQ W1070 data projector Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This short summary of the BenQ W1070 data projector Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W1070, 2000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 1016 - 5969 mm (40 - 235")

Long summary description BenQ W1070 data projector Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D White:
This is an auto-generated long summary of BenQ W1070 data projector Standard throw projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

BenQ W1070. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2,59 - 2,87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Projector
Screen size compatibility *
1016 - 5969 mm (40 - 235")
Projector brightness *
2000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
± 20°
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
240 W
Lens system
Focal length range
16.88 - 21.88 mm
Aperture range (F-F)
2,59 - 2,87
Zoom ratio
1.3:1
Throw ratio
1.15 - 1.5
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
USB connector type
Mini-USB B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
HDCP
No
Preset modes
3D, Cinema, Custom, Dynamic, Standard
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
353 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
312 mm
Depth
244 mm
Height
109 mm
Weight *
2,65 kg
Package weight
3,95 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Source Review comments Score
pcmag.com
Updated:
2013-05-01 03:09:28
In some ways, the DLP-based BenQ W1070£539.00 at Pixmania is simply a brighter, more expensive version of the BenQ EP5920 ($835 street, 3.5 stars)%displayPrice% at %seller%. In particular, both are home entertainment projectors, as opposed to home theater...
Good Inexpensive. Works directly with HDMI 1.4a devices like Blu-ray players and cable TV for full 1080p 3D. Built-in speaker.
Bad Shows rainbow artifacts unusually often. Doesn't work with 120Hz DLP-link glasses for 3D; works with 144Hz glasses only...
Bottom line The BenQ W1070 3D home entertainment projector offers high-quality 1080p video that's bright enough to stand up to ambient light, but it shows rainbow artifacts relatively easily...
70%
projectorcentral.com
Updated:
2013-05-01 03:09:34
The BenQ W1070 is a great little home video projector that produces a 2D image that looks more expensive than it is. High light output and great shadow detail help the W1070 stand up to ambient light, while extensive color controls and solid factory ca...
94%
soundandvision.com
Updated:
2013-05-02 01:10:55
1080p and 3D for less than $1K Enlarge Let’s go over some of the numbers here: 1080p, 3D, $1,000. Pretty solid specs and pricing for flat-panel TV, except ... this is no flat-panel. BenQ’s W1070 is, as you have probably deduced, a projector. I’ve reviewe...
0%
projectorreviews.com.au
Updated:
2013-05-18 01:17:00
BenQ have always made excellent projectors and with the W1070 they have brought in a new age where you can buy a Full HD projector with good colour and true 3D capability for under $1000...
90%
soundandvision.com
Updated:
2013-07-03 01:05:55
But while the W1070 appears to have been built on the chassis of a business model, most of its features will be familiar to a home theater enthusiast. And it's available at a price that will make a cash-strapped (or frugal) wannabe projector buyer think t...
Bottom line After measuring and watching the BenQ for weeks, I returned to my current reference projector, last year's $3,500 JVC DLA-X30 (Home Theater, May 2012). The JVC's far superior blacks not only improved dark scenes dramatically, but its deeper contrast and...
78%
tbreak.ae
Updated:
2014-01-24 01:51:59
When I was a kid, we had a 14-inch color TV that we'd all crowd around to watch programs on. In this day and age, there are probably some tablets that have bigger screens than that. Not to mention, the traditional TV has morphed into something sleeker, th...
Bottom line For what you're paying for, the BenQ W1070 is a satisfactory 3D projector suitable for most homes. While there are surely more superior models on the market that can give you a slightly better image quality, it would be doubtful to find one that matches...
89%
projectorreviews.com
Updated:
2014-03-29 03:57:48
BENQ W1070: Wow! 3D capable, 1080p, exceptional brightness and the promise of really good color! Sounds like an expensive projector. Not true, sub-$1000!Allow me to introduce you to BenQ's W1070, when first shipping it was the first $999 1080p projector w...
Bottom line If you can purchase this W1070 projector for under $1000, then I can't think of a better value at the moment in a low cost 3D capable projector.Oh, this is certainly a projector with minimal frills. But, if you can live without fancy features like CFI for...
0%
hometheaterhifi.com
Updated:
2014-06-12 05:31:55
wall, but otherwise the projectors are identical with a DLP DarkChip3, full ISF calibration controls, and an incredibly bright image packed into a little tiny box you can carry around with one hand. Could this really do 3D as well as the W7000 did last y...
Bottom line While the BenQ W1070 has some issues, almost all of them are the things you need to do to bring out a projector at the $1,000 price point. Some light drop-off at the corners and some more placement restrictions are what you will have to deal with, though...
0%
hometheaterreview.com
Updated:
2014-06-12 05:31:55
BenQ has long been a staple in the affordable business/educational and home theater projector marketplace. For years, the company has carved out a niche for itself alongside other industry stalwarts like Epson and Optoma as a value-oriented brand, bringin...
Bottom line While not perfect, BenQ's W1070 single-chip 3D HD DLP projector is a great starting point for those considering getting into the front-projection game. Its sub-$1,000 retail price makes it obtainable for many, and its supreme brightness and above-average...
80%
projectorcentral.com
Updated:
2015-07-12 08:12:46
Our recent review of the LG PF85U, a $1,299 LED-based projector that straddles the home theater/home entertainment line, almost immediately started drawing questions from readers about the viability of such a projector next to a lamp-based model.The BenQ...
0%
projectorcentral.com
Updated:
2015-07-12 08:12:46
Two of the hottest 1080p home theater projectors on the market today are made by BenQ . Their entry-level W1070 sells for less than $1,000, while the W1500 has more advanced capabilities and convenience features and sells for around $1,599. The two models...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)