location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSP5988 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSP5988
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSP5988
Category:
Components needed to build a printer.
Printer Kits Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:41:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MSP5988 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Laser
  • - Brand compatibility: Lexmark
  • - Black
  • - 1 pc(s)
More>>>
Short summary description CoreParts MSP5988 printer kit:
This short summary of the CoreParts MSP5988 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSP5988, Laser, Black, China, Lexmark, Lexmark T650, T650dn, T650n, T652, T654, 335 mm

Long summary description CoreParts MSP5988 printer kit:
This is an auto-generated long summary of CoreParts MSP5988 printer kit based on the first three specs of the first five spec groups.

CoreParts MSP5988. Print technology: Laser, Product color: Black, Country of origin: China. Width: 335 mm, Depth: 30 mm, Height: 135 mm. Quantity per pack: 1 pc(s), Package weight: 388 g, Package width: 351 mm

Brand Image Article code product Stock Price from
CoreParts

CoreParts MSP3690 printer kit
(show image)
MSP3690 MSP3690 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)