Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Audio and USB power supported
- - High picture quality
- - Easy solution
Guarantee:
5 Years
Long product name Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White
:
The short editorial description of Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White
HDMI to VGA Audio Converter
More>>>
Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White:
The official marketing text of Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White as supplied by the manufacturer
If you have HDMI in a device you would like to connect to your monitor via the VGA input, then this adapter is the solution for you! Audio supported. Optional USB power supported.
Short summary description Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White:
This short summary of the Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White data-sheet is auto-generated and uses the product title and the first six key specs.
Sandberg 508-77, HDMI Type A (Standard), VGA (D-Sub) + 3.5mm, Male, Female, White, RoHS
Long summary description Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White:
This is an auto-generated long summary of Sandberg 508-77 video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm White based on the first three specs of the first five spec groups.
Sandberg 508-77. Connector 1: HDMI Type A (Standard), Connector 2: VGA (D-Sub) + 3.5mm, Connector 1 gender: Male. Sustainability certificates: RoHS. Weight: 40 g, Width: 250 mm, Depth: 45 mm. Package width: 77 mm, Package depth: 19 mm, Package height: 193 mm