location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 452-11422 laptop dock/port replicator Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452-11422
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-11422 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063815586 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 452-11422 laptop dock/port replicator Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
More>>>
Short summary description DELL 452-11422 laptop dock/port replicator Docking Black:
This short summary of the DELL 452-11422 laptop dock/port replicator Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 452-11422, Docking, Black, Dell, - Latitude E6230 - Latitude E6430 - Latitude E6430s - Latitude E7270 - Latitude E5270 - Latitude..., DC, 100 - 240 V

Long summary description DELL 452-11422 laptop dock/port replicator Docking Black:
This is an auto-generated long summary of DELL 452-11422 laptop dock/port replicator Docking Black based on the first three specs of the first five spec groups.

DELL 452-11422. Connectivity technology: Docking. Product color: Black, Brand compatibility: Dell, Compatibility: - Latitude E6230 - Latitude E6430 - Latitude E6430s - Latitude E7270 - Latitude E5270 - Latitude.... Power source type: DC, AC input voltage: 100 - 240 V, Power supply: 130 W. Width: 200 mm, Depth: 170 mm, Height: 53,7 mm

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product color *
Black
LED indicators
Yes
Brand compatibility
Dell
Performance
Compatibility
- Latitude E6230 - Latitude E6430 - Latitude E6430s - Latitude E7270 - Latitude E5270 - Latitude E5420 - Latitude E5520 - Latitude E5530 - Latitude E6430 ATG - Latitude XT3 - Latitude E5570 - Latitude E5470 - Latitude 2120 - Latitude E6320 - Latitude E6420 - Latitude E6420 XFR - Latitude E6530 - Latitude ST - Latitude E6540 - Latitude E6440 - Latitude E7470 - Latitude E5430 - Latitude E6330 - Latitude E6520 - Latitude E7240 - Latitude E7440 - Latitude E5540 - Latitude E5440
Power
Power source type
DC
AC input voltage
100 - 240 V
Power supply
130 W
Output voltage
19.5 V
Weight & dimensions
Width
200 mm
Depth
170 mm
Height
53,7 mm
Weight
780 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)