Ewent EW1065, Memory Stick (MS), MicroSD (TransFlash), MMC, SD, SDHC, SDXC, Black, 480 Mbit/s, Aluminium, Plastic, USB 2.0, 5 V
Ewent EW1065. Compatible memory cards: Memory Stick (MS), MicroSD (TransFlash), MMC, SD, SDHC, SDXC, Product color: Black, Data transfer rate: 480 Mbit/s. Interface type: USB 2.0. Input voltage: 5 V. Width: 85 mm, Depth: 54 mm, Height: 8 mm. Package type: Blister