location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-G600 104 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-G600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-G600LIS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-G600 104 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Short summary description Samsung SGH-G600 104 g Pink:
This short summary of the Samsung SGH-G600 104 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-G600, Slider, 5 MP, Bluetooth, Pink

Long summary description Samsung SGH-G600 104 g Pink:
This is an auto-generated long summary of Samsung SGH-G600 104 g Pink based on the first three specs of the first five spec groups.

Samsung SGH-G600. Form factor: Slider. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 300 h. Weight: 104 g. Product color: Pink

Design
Product color *
Pink
Display
Display type
TFT
Panel type
TFT
Display number of colors
16.78 million colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
55 MB
Built-in memory capacity
55 MB
User memory
55 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera *
Yes
Built-in flash
Yes
Front camera *
No
Auto focus
Yes
Photo effects
Antique, Emboss, Sepia
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Speech recognition
No
Power
Battery type
standard
Talk time (2G) *
3,5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
104 g
Width
47,8 mm
Depth
14,9 mm
Height
102 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Push-to-Talk (PTT)
No
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
No
Call management
Call timer
Yes
Other features
Interface
3 x 4 Keypad
I/O ports
Bluetooth USB 2.0 WAP Internet HTML Browser SyncML TV-Output PC Sync Application
Operating frequency
850+900+1800+1900 MHz
Browser supported
WAP 2.0
Video capability
Yes
Network services
GPRS Class 10,EDGE Class 10
Picture mode
Singleshot / Multishot / Mosaicshot/Panoramashot
Playback formats
MP3 / MIDI / ACC / ACC+ / WMA
Certificates
Specific absorption rate (SAR) value (EU)
0,7 W/kg
Source Review comments Score
cgena.com
Updated:
2013-11-15 23:05:04
Samsung G600 brings the power of a 5 megapixel camera into Samsung's now-classic slim-line slider format.? it's an enjoyable phone to carry around and use. The handset comes in dark grey with three silver colored buttons on the front side. The blac...
0%
ld2.ciol.com
Updated:
2013-11-15 23:05:04
Latest fad in the mobile fraternity is having a 5 megapixel camera, and Samsung has joined the club with the SGH-G600 slider phone. The talking point is the brilliant 5 MP camera with LED flash. The bright, 2.2-inch TFT screen auto adjusts bright...
100%
techtree.com
Updated:
2013-11-15 23:05:05
Today, the words "camera" and "mobile phone" have become ubiquitous. Almost every phone that is manufactured has a camera built into it. Previously, the cameras on these phones were considered gimmicky since they lacked the quality and advanced shootin...
Good Great build quality and ergonomics, Good call quality, Good battery life.
Bad Above average picture quality, No full-screen video mode, No 3G.
Bottom line The Samsung G600 is powered by a 3.7V 880 mAh Lithium-ion battery. In my testing period, the phone lasted for a good 2 days with mediocre usage of the multimedia features and around 45 minutes of talk-time.
70%
gsmarena.com
Updated:
2013-11-15 23:05:06
Samsung sets two contenders running for glory, with two 5 megapixel newcomers on the cameraphone market. The Samsung G600 was first to be announced, and had the mobile community astir. Featuring quad-band GSM/GPRS/EDGE support, a...
0%
Mobile88.com
Updated:
2013-11-15 23:05:07
Samsung SGH G600 is the turning point in the manufacturer¡¦s marketing strategy - a brand new solution combining a compact form factor, ultimate functionality and a place that could beat offers by the competitors. On the other hand, howeve...
0%
mobilechoiceuk.com
Updated:
2013-11-15 23:05:07
Immense pixel power in the most stylish and slimline of physiques. Just a shame about the lack of 3Gtop deals for this phone Handset cost: FREE 18 month contractTariff: O2Supplier: Dial-A-Phone Buy now | Handset cost: FREE 18 month contract,50% Extra...
Good We thought the camera quality would be sacrificed for the trim profile, buit we were wrong - its a cracker.
Bad Its a damn shame the G600 isnt 3G, but we assume it was left off to keep the phone slim.
Bottom line Immense pixel power in the most stylish and slimline of physiques. Just a shame about the lack of 3G...
100%
phonearena.com
Updated:
2013-11-15 23:05:08
As phones nowadays have turned into multimedia devices, a class of dedicated cameraphones has appeared and the manufacturers are trying to offer the best possible digital camera packed into a phone that doesn’t lack other functionality the customers wo...
Good 5megapixel camera with lots of options and good quality, Userfriendly interface, Pocket friendly dimensions...
Bad Very weak signal reception, Limited phonebook...
Bottom line The Samsung G600 is an excellent device that combines strong multimedia functionality with pretty design and pocket friendly dimensions. If you are looking for a 5-megapixel cameraphone you will surely know the Nokia N95 and Sony Ericsson K850 but both...
90%
smape.com
Updated:
2013-11-15 23:05:09
In our previous articles we have already dealt with Samsung G600, the new device by Samsung positioned as a top solution in the hi-end market segment. One of the previous articles touched upon the 5 Mpix camera, and here comes the detailed review on t...
Bottom line Samsung G600 offers a good communication quality, our testing didn’t expose any major drawbacks. The speaker volume is sufficient for most situations, the polyphonic speaker also shows good functionality but yields to devices supplied with stereo sp...
0%
mobile-review.com US
Updated:
2013-11-15 23:05:09
It is not a secret that the Nokia N95 smartphone comes from the top price bracket, going for more than 500 Euro, and enormous sales seemed to be the wildest of dreams when it saw the light. Nearly all Nokia’s rivals thought pretty much in the same way...
0%
trustedreviews.com
Updated:
2013-11-15 23:05:10
When I reviewed Samsung's SGH-U700V , I made no bones about the fact that I was really waiting for the SGH-G600. Now it has arrived, and while I rarely go overboard about a mobile, this is one I really like. There was a time when a slider would have been...
90%
slashphone.com
Updated:
2013-11-15 23:05:10
Lastest News in this categoryAlltel Wireless announces addition of Samsung Muse to line-upAlltel Wireless announced today that the Samsung Muse is now available in Alltel Wireless retail stores. The Samsung Muse enables music lovers to a... Samsung Gl...
0%
recombu.com
Updated:
2013-11-15 23:05:10
Samsung pumps out yet another slider phone, this time it's the G600, a slim slider with a 5-megapixel camera. This basic phone doesn't seem to have much to offer other than its camera so is there anything special about it?What we likeThe G600's 5-megap...
Bottom line The Samsung G600 is a well-built, slim slider phone that has a decent 5-megapixel camera onboard. The unimaginative design and lacklustre features will have you yearning for more though, so our advice is to wait until something better comes out.Like th...
50%
stuff.tv
Updated:
2013-11-15 23:05:10
Video review: The G600 has managed to combine sophisticated style and mighty megapixel power in one sleek slider package. Gold star for you...
Good Sleek chassis. Easy-to-use. Superb camera performance. Fully featured music player and radio...
Bad Lack of 3G. Non-Xenon flash...
Bottom line The G600 has managed to combine sophisticated style and mighty megapixel power in one sleek slider package. Gold star for you...
100%
Brand Image Article code product Stock Price from
Samsung B2700 4,83 cm (1.9") 114 g Grey Samsung B2700 4,83 cm (1.9") 114 g Grey
(show image)
104208 B2700 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M310 87 g Black Samsung M310 87 g Black
(show image)
343209 M310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E810 vodafone Live 86 g Silver Samsung E810 vodafone Live 86 g Silver
(show image)
105196 E810 vodafone Live 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-C300 Coffee Brown 4,5 cm (1.77") 94 g Samsung SGH-C300 Coffee Brown 4,5 cm (1.77") 94 g
(show image)
1041042 SGH-C300 Coffee Brown 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E200 Silver 4,57 cm (1.8") 95 g Samsung SGH-E200 Silver 4,57 cm (1.8") 95 g
(show image)
104602 SGH-E200 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E390, Silver 5,08 cm (2") 83 g Samsung SGH-E390, Silver 5,08 cm (2") 83 g
(show image)
104603 SGH-E390, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E790 Indigo Blue 83 g Samsung SGH-E790 Indigo Blue 83 g
(show image)
104604 SGH-E790 Indigo Blue 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E790 Coral Pink 83 g Samsung SGH-E790 Coral Pink 83 g
(show image)
104605 SGH-E790 Coral Pink 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E570 Metallic Blue 4,57 cm (1.8") 80,5 g Samsung SGH-E570 Metallic Blue 4,57 cm (1.8") 80,5 g
(show image)
1042051 SGH-E570 Metallic Blue 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E570 Festival Orange 4,57 cm (1.8") 80,5 g Samsung SGH-E570 Festival Orange 4,57 cm (1.8") 80,5 g
(show image)
1042050 SGH-E570 Festival Orange 0.00
(excl. VAT)
0 (incl. VAT)