eNet Components 100BASE-FX SFP MMF 1310NM 2KM network transceiver module Fiber optic 1300 nm

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56835
Info modified on:
06 Dec 2023, 14:55:42
Short summary description eNet Components 100BASE-FX SFP MMF 1310NM 2KM network transceiver module Fiber optic 1300 nm:

eNet Components 100BASE-FX SFP MMF 1310NM 2KM, Fiber optic, SFP, LC, FX, 2000 m, 1300 nm

Long summary description eNet Components 100BASE-FX SFP MMF 1310NM 2KM network transceiver module Fiber optic 1300 nm:

eNet Components 100BASE-FX SFP MMF 1310NM 2KM. SFP transceiver type: Fiber optic, Interface type: SFP, Fiber optic connector: LC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.