location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 C07-C2671-C toner cartridge 1 pc(s) Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C07-C2671-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-C07-C2671-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489025746
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 C07-C2671-C toner cartridge 1 pc(s) Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Cyan
  • - Color toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description V7 C07-C2671-C toner cartridge 1 pc(s) Cyan:
This short summary of the V7 C07-C2671-C toner cartridge 1 pc(s) Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

V7 C07-C2671-C, 4000 pages, Cyan, 1 pc(s)

Long summary description V7 C07-C2671-C toner cartridge 1 pc(s) Cyan:
This is an auto-generated long summary of V7 C07-C2671-C toner cartridge 1 pc(s) Cyan based on the first three specs of the first five spec groups.

V7 C07-C2671-C. Color toner page yield: 4000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Colour Laserjet 3500, 3500N, 3550, 3550N, 3700, 3700DN
Quantity per pack *
1 pc(s)
Color toner page yield *
4000 pages
Printing colors *
Cyan
Brand compatibility *
HP
Product color
Cyan
Features
Country of origin
China
Weight & dimensions
Weight
1,6 kg
Dimensions (WxDxH)
150 x 370 x 200 mm
Package type
Box
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow V7 Y07-C2672-Y toner cartridge 1 pc(s) Yellow
(show image)
V7-Y07-C2672-Y Y07-C2672-Y 0.00
(excl. VAT)
0 (incl. VAT)
V7 M07-C2673-M toner cartridge 1 pc(s) Magenta V7 M07-C2673-M toner cartridge 1 pc(s) Magenta
(show image)
V7-M07-C2673-M M07-C2673-M 0.00
(excl. VAT)
0 (incl. VAT)
V7 B07-C2670-BK toner cartridge 1 pc(s) Black V7 B07-C2670-BK toner cartridge 1 pc(s) Black
(show image)
V7-B07-C2670-BK B07-C2670-BK 0.00
(excl. VAT)
0 (incl. VAT)