location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Book Studio Edition II 2TB external hard drive 7200 RPM 3.5" USB 2.0 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Book Studio Edition II 2TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDH2Q20000E
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital My Book Studio Edition II 2TB external hard drive 7200 RPM 3.5" USB 2.0 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 3.5" 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Grey
More>>>
Short summary description Western Digital My Book Studio Edition II 2TB external hard drive 7200 RPM 3.5" USB 2.0 Grey:
This short summary of the Western Digital My Book Studio Edition II 2TB external hard drive 7200 RPM 3.5" USB 2.0 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Book Studio Edition II 2TB, 2 TB, 3.5", 2.0, 7200 RPM, Grey

Long summary description Western Digital My Book Studio Edition II 2TB external hard drive 7200 RPM 3.5" USB 2.0 Grey:
This is an auto-generated long summary of Western Digital My Book Studio Edition II 2TB external hard drive 7200 RPM 3.5" USB 2.0 Grey based on the first three specs of the first five spec groups.

Western Digital My Book Studio Edition II 2TB. HDD capacity: 2 TB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product color: Grey

Source Review comments Score
macworld.com
Updated:
2011-10-04 14:36:32
If you think bigger is better when it comes to storage space, you might be interested in Western Digital’s My Book Studio Edition II, which combines two 3TB drives in a RAID 0 setup for a whopping 6TB of data storage. Aside from the My Book’s abundant...
Good Sleek design, Lots of storage space, 5-year limited warranty...
Bad Unimpressive write speeds...
Bottom line Though its write performance is less than stellar, the My Book Studio Edition II provides copious amounts of storage space, a sleek look, and plenty of connection options. Western Digital also includes a limited 5-year warranty. If you need to store 7...
70%
storagereview.com
Updated:
2011-10-04 14:36:42
In March Western Digital announced an extension to their My Book Studio Edition II dual-drive storage system; a 6TB version featuring two 3TB Caviar Green hard drives. Designed largely for creative types on Mac platforms, the My Book Studio Edition II...
Bottom line The WD My Book Studio Edition II gives users plenty of connection options (Firewire 400/800, USB 2.0, eSATA) combined with gobs of storage space thanks to a pair of 3TB Caviar Greens stuffed inside. The Studio Edition II can be configured in both RAID...
0%
shutterbug.com
Updated:
2011-10-04 14:36:49
Accessories Western Digital’s My Book Studio Edition II; Backing Up Files Quickly And Easily By George Schaub • February, 2010 The latest manifestation of desktop back-up devices from Western Digital (WD), the My Book Studio Edition II (SEII), mak...
0%
Theinquirer.net
Updated:
2011-10-04 14:36:55
My Book Studio Edition II comes populated with not one but two WD WD20EADS Caviar Green 2TB hard drives with 32MB cache running at 5,400RPM. It is configurable either as RAID 0, where data is striped across the two drives, or as RAID 1, which mirror...
Good 4TB capacity, 2TB mirrored,RAID 0 or RAID 1,Several I/O ports for PC connectivityQuiet and low power usage.
Bad Apple default settings,No Firewire 400 or Ethernet ports,WD RAID Manager software runs only under Microsoft Windows,No Linux support.
70%
techtree.com
Updated:
2011-10-04 14:36:58
An external hard drive has traditionally catered to home or office users; at least that was the case until now. But now, Western Digital has got a solution for studio professionals as well. The WD My Book Studio II 4TB WDH2Q40000 is what we have got fo...
Good Multiple interfaces: USB 2.0, FireWire 400/800, eSATA, Fast in eSATA and FireWire, RAID 0/1, design, Mac as well as Windows software...
Bad Slow in USB, expensive, backup software is trialware...
Bottom line An external hard drive has traditionally catered to home or office users; at least that was the case until now. But now, Western Digital has got a solution for studio professionals as well. The WD My Book Studio II 4TB WDH2Q40000 is what we have got fo...
70%
gizmodo.com
Updated:
2011-10-04 14:37:12
My Book World Edition II, a 4TB NAS in RAID configuration—in other words, a small networked hard drive with a ton of secure storage. The Price: $700 (4TB), $400 (2TB) The Verdict: It's a NAS for normal people. With a simple curved white design h...
Bottom line It's a NAS for normal people. With a simple curved white design highlighted by a single hypnotic bar of white LED, the diminutive My Book plugs in to your router via ethernet to give you up to 4TB of networked storage. You plug it in, it shows up on y...
0%
jordanitservices.co.uk
Updated:
2011-10-04 14:37:16
John Virata External hard disk drives have the advantage of storing large capacities of data in form factors small enough that you can carry them with you. With devices that capture large amounts of data, such as HD video cameras and high megapixel dig...
0%
computershopper.com
Updated:
2011-10-04 14:37:19
The price of flash-memory-based solid-state drives (SSDs) keeps falling, making them increasingly appealing for laptops. But hard drive makers continue to release ever-more-spacious conventional drives, ensuring that the spinning platter driv...
Good Massive storage space; user-replaceable drives; eSATA and FireWire 800 ports offer speedy transfers for Mac or PC...
Bad Pricey, but not unreasonable considering capacity; no eSATA cable included...
Bottom line Its price may be daunting, but Western Digitals My Book Studio Edition II offers a massive 4TB of desktop storage, speedy transfers over eSATA and FireWire 800, and user-replaceable drives...
81%
techreviewsource.com
Updated:
2011-10-04 14:37:30
The MyBook Studio Edition II from Western Digital is their brand new 2 terabyte portable hard drive that can be used to transport files, backup files, and share files among various computers, both PC and Mac. This device is specifically geared tow...
Good Large 2TB of storage, "Green" drives use less electricity, User replaceable hard drives...
Bad eSATA cable is not included, Front LED capacity indicator requires installation of a utility...
90%
pcmag.com
Updated:
2011-10-04 14:37:33
I really liked the Western Digital My Book Mirror Edition, which yokes two 1TB hard drives together to provide a terabyte of mirrored (RAID 1) storage. Think of the Western Digital My Book Studio Edition II ($429.99 list) as the Mirror Editions fra...
Good Capacious storage. Speedy. Low power consumption. Quiet. Easy to replace internal hard drives. Capacity indicator.
Bad A little pricey on a dollar-per-GB basis. Install disc contains crapware. Capacity indicator requires software installation. Backup is data oriented, not disaster-recovery oriented. eSATA cable not included.
Bottom line The Western Digital My Book Studio Edition II is the My Book Mirror Editions big brother. Its the speedy one that hangs out with the creative types, especially those who use Macs...
90%
aselabs.com
Updated:
2011-10-04 14:37:39
Western Digital makes some excellent products and relatively recently, it pushed very hard into the external storage market. When I asked about if they are worried about the impending SSD emerging market, there was really no big worry, yet. Even so, h...
Bottom line The unit »retails for a scant $350. At that price, it is a pretty good deal. The »drives cost about $150 a piece and the enclosure is well worth $50. The Studio 2 performs extremely well in testing. I have my reservations in that the unit doesnt reall...
0%
techworld.com
Updated:
2011-10-04 14:38:01
Western Digital's My Book Studio Edition II is an external hard drive that uses two drives, pre-configured as a fast RAID 0 (striped) array. Our test unit came with two 500GB WD Green Power drives (which use up to 30 percent less power than standard d...
Bottom line The My Book Studio Edition II is both fast and roomy. With its attractive design and the ability to run in either zippy striped or data-protecting mirrored RAID configurations, this drive is worth considering either for those looking to perform backup...
0%
macworld.com
Updated:
2011-10-04 14:38:06
Macworld Storage Review: Western Digital My Book Studio Edition II External hard drive comes formatted for Macs. by James Galbraith, Macworld.com 0 Comments 0 Western Digitals My Book Studio Edition II is an external hard drive that uses two drives, p...
Good get SSD upgrade from ExperCom Seagate plans SSD, 2TB hard drive for next year The unit boasts a quad interface, but in reality it only has three types of onboard connectors-two FireWire 800 ports, one mini USB 2.0 port, and one eSATA port, which youll...
Bad No FireWire 400 port; Western Digital utility must be installed before RAID configuration can be changed.
Bottom line Macworld Storage Review: Western Digital My Book Studio Edition II External hard drive comes formatted for Macs. by James Galbraith, Macworld.com 0 Comments 0 Western Digitals My Book Studio Edition II is an external hard drive that uses two drives, p...
80%
jordanitservices.co.uk
Updated:
2011-10-04 14:38:13
David Basulto It s funny how things work themselves out. As I have been shooting more and more in high definition I kept finding myself running out of storage space. I filled the MacPro with as much hard drive space as it would hold but that still woul...
0%
photographyblog.com
Updated:
2011-10-04 14:38:19
Every photographer knows that backing up your data is critical. And, every photographer knows that its easy to say “Ill do it tomorrow”. Heck, Ive made tomorrow last for months at a time! This is really stupid on my part because I make a livin...
Bottom line Ratings (out of 5)Design4.5Features4.5Ease-of-Use5Value for Money4.5Storage doesnt get any easier than this. With the ability to add larger drives in the future, along with the whisper quiet volume, Western Digital has a great product in the My Book...
90%
pcmag.com
Updated:
2012-07-01 01:10:12
Although casual users and data-hungry prosumers alike will agree that anything beyond two or three terabytes is unnecessary, such large capacities are practically indispensible for businesses whose very existence is staked on data-intensive applications...
Good Enormous capacity. FireWire 800 and eSATA connectivity. Compatible with Mac and Windows. Affordably priced. Can be configured for RAID 0/1.
Bad Bottom Line, If size is your main consideration, then you do well to check out the Western Digital My Book Studio Edition II (6TB). Not only does it epitomize capaciousness, it's a nimble performer with enough versatility to last until you fill it up, whi...
Bottom line If size is your main consideration, then you do well to check out the Western Digital My Book Studio Edition II (6TB). Not only does it epitomize capaciousness, it's a nimble performer with enough versatility to last until you fill it up, which may take...
80%
maclife.com
Updated:
2013-09-12 15:13:59
Many moons ago, the idea of filling a drive with a terabyte of data would have gotten you laughed at and possibly sent to a special hospital where all the walls were white and padded. But these days, we’re constantly checking our externals for room wit...
Good Security and storage-display features work seamlessly.
Bad Power button only works if you install the software.
Bottom line The backup software won't wow you, but the security and display features might have you wondering how you ever got along without this drive.MyBook Studio...
80%
tuaw.com
Updated:
2014-02-16 01:54:36
It's a great time to be in the market for mass storage for your Mac. Hardware manufacturers keep coming out with new solutions that either provide more speed (like SSDs) or greater capacity, and the prices keep coming down.Western Digital is now shipping...
Bottom line Probably the most amazing feature of the Western Digital My Book Studio Edition II 6 TB array is the price. Even if it's being used as a RAID 0 mirrored array with 3 TB of capacity, the $550 price point is incredible for what it delivers. While those...
0%
9to5mac.com
Updated:
2014-12-17 04:59:08
I remember spec'ing out an Apple XRAID a few years ago which I filled with 14 400GB hard drives. At the time, it was the biggest and fastest volume I'd ever built. After putting those drives in RAID 5, I had around 2.4TBs per side. If memory serves me cor...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital My Book Studio Edition II 1TB external hard drive 7200 RPM 3.5" USB 2.0 Grey
(show image)
WDH2Q10000E My Book Studio Edition II 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book2, Studio Edition, 750GB external hard drive 7200 RPM USB 2.0 Silver
(show image)
WDH1Q7500E My Book2, Studio Edition, 750GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital MyBook2 Studio Edition 500 GB external hard drive 7200 RPM USB 2.0 Silver
(show image)
WDH1Q5000E MyBook2 Studio Edition 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Book2 Studio Edition 1TB external hard drive USB 2.0 Silver
(show image)
WDH1Q10000E My Book2 Studio Edition 1TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)