Canon logo

Canon i-SENSYS FAX-L3000 fax machine Laser 33,6 Kbit/s A4 Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39983
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS FAX-L3000 fax machine Laser 33,6 Kbit/s A4 Grey:

Canon i-SENSYS FAX-L3000, Laser, 33,6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 201 locations, 22 cpm

Long summary description Canon i-SENSYS FAX-L3000 fax machine Laser 33,6 Kbit/s A4 Grey:

Canon i-SENSYS FAX-L3000. Print technology: Laser, Modem speed: 33,6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 22 cpm, Maximum number of copies: 99 copies. Maximum standard media size: A4. Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 100 sheets. Display: LCD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.