OKI logo

OKI C9300n Color 1200 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66465
Info modified on:
07 Mar 2024, 15:34:52
Short summary description OKI C9300n Color 1200 x 600 DPI A4:

OKI C9300n, Color, 1200 x 600 DPI, A4, 37 ppm

Long summary description OKI C9300n Color 1200 x 600 DPI A4:

OKI C9300n. Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.