Panasonic logo

Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28745
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels:

Panasonic Lumix DMC-TZ4 Black, 8,1 MP, 3264 x 2448 pixels, CCD, 10x, 208 g, Black

Long summary description Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels:

Panasonic Lumix DMC-TZ4 Black. Megapixel: 8,1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.7 - 47 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 208 g. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.