HPE logo

HPE StorageWorks P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit disk array Rack (2U)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108079
Info modified on:
14 Mar 2024, 18:43:58
Long product name HPE StorageWorks P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit disk array Rack (2U):

HP P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit

Short summary description HPE StorageWorks P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit disk array Rack (2U):

HPE StorageWorks P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit, Serial Attached SCSI (SAS), 34 kg, Rack (2U)

Long summary description HPE StorageWorks P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit disk array Rack (2U):

HPE StorageWorks P2000 G3 FC MSA Dual Controller Virtualization SAN Starter Kit. Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U). Number of storage drives supported: 24. Width: 1219 mm, Depth: 914 mm, Height: 1219 mm, Weight: 34 kg

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.