location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEver DAT 72 USB in 1U Rack-mount Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG594C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:30
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP provides a 3-year, next-day, parts exchange, limited for HP DAT Tape Drives, plus 9x5 phone support for the duration of the
Long product name HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge :
The short editorial description of HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

HP StoreEver DAT 72 USB in 1U Rack-mount Kit
More>>>
Short summary description HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEver DAT 72 USB in 1U Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StoreEver DAT 72 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StoreEver DAT 72 USB in 1U Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Source Review comments Score
v3.co.uk
Updated:
2015-01-22 06:14:59
This review is part of a two-way test of competing DAT 72 drives. The 2.5 metre SCSI cable supplied with HP’s StorageWorks DAT 72 drive makes it a more flexible choice for anybody having to back up multiple PCs or servers located in a variety of sites...
Good Good driver and diagnostic software.
Bad Slower data transfer speeds; relatively noisy.
Bottom line data transfer rates were slower than the Quantum device. Pros: Good driver and diagnostic software. Cons: Slower data transfer speeds; relatively noisy...
60%
trustedreviews.com
Updated:
2015-01-22 06:14:59
Despite the versatility of the USB port it has taken a long time for a compatible tape drive to appear on the market. Nevertheless, Sony launched a USB version of its AIT drive earlier this year and HP also joins in with a USB version of its popular DDS-4...
80%