location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Minute Man MMPD1020HV power distribution unit (PDU) 10 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Minute Man Check ‘Minute Man’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMPD1020HV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMPD1020HV
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Minute Man’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Minute Man: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Minute Man MMPD1020HV power distribution unit (PDU) 10 AC outlet(s) 0U Black:
This short summary of the Minute Man MMPD1020HV power distribution unit (PDU) 10 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Minute Man MMPD1020HV, Metered, 0U, Horizontal/Vertical, Black, 10 AC outlet(s), NEMA 5–20P

Long summary description Minute Man MMPD1020HV power distribution unit (PDU) 10 AC outlet(s) 0U Black:
This is an auto-generated long summary of Minute Man MMPD1020HV power distribution unit (PDU) 10 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Minute Man MMPD1020HV. PDU types: Metered, Rack capacity: 0U, Mounting: Horizontal/Vertical. AC outlets quantity: 10 AC outlet(s), AC outlet types: NEMA 5–20P, Power plug: NEMA 5–20P. Cable length: 4,5 m, Certification: UL 60950-1, UL 1449, cUL, CE . Nominal input voltage: 120 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 44 x 432 x 90 mm, Weight: 3,17 kg