Axis logo

Axis 241Q video servers/encoder

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73259
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Axis 241Q video servers/encoder:

Axis 241Q, 30 fps, 25 fps, CPU: ETRAX 100LX 32bit, 64 MB, 8 MB, 704 x 480 pixels

Long summary description Axis 241Q video servers/encoder:

Axis 241Q. Motion JPEG frame rate: 30 fps, MPEG-4 frame rate: 25 fps. Built-in processor: CPU: ETRAX 100LX 32bit, Internal memory: 64 MB, Flash memory: 8 MB. Certification: EMC: EN55024: 1998+A1, EN55022:1998 ClassB EN61000-3-2:2000, EN61000-3-3:1995+A1.. Supported network protocols: HTTP, HTTPS, SSL/TLS, TCP, SNMPv1/v2cv/v3 (MIB-II)1, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP,.... Power consumption (typical): 8 W, Power requirements: 7 - 20 V DC

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.