location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-TZ4 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ4K show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels:
This short summary of the Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-TZ4 Black, 8,1 MP, 3264 x 2448 pixels, CCD, 10x, 208 g, Black

Long summary description Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Panasonic Lumix DMC-TZ4 Black 8,1 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-TZ4 Black. Megapixel: 8,1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.7 - 47 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 208 g. Product color: Black

Source Review comments Score
whatdigitalcamera.com
Updated:
2011-09-23 10:40:30
Essentially, Panasonic has repeated the trend of releasing two models with slight specification variances. Where the TZ4 sees an 8.1MP sensor paired with a 2.5in LCD screen, the TZ5 increases this to 9.1MP and a 3in LCD screen. The latter model also do...
Good Good highlight detail, price on the TZ4, handling...
Bad Underexposure issues, flat colours...
Bottom line It’s a bit of a shame that even at this price, neither camera offers manual exposure or support for shooting Raw images. Nevertheless, both cameras are worthy upgrades with good images and an otherwise healthy dose of features. The better screen and...
89%
digitalcamerareview.com
Updated:
2011-09-23 10:40:39
The , along with its more feature-rich sibling, the TZ5, is the latest incarnation of 's compact ultrazoom concept to begin making its way to store shelves. As with previous TZ models, the 8.1 megapixel TZ4 offers up a rather considerable 10x zoom ra...
Good Great exposure, vibrant color, Easy to use, byt with enough flexibility for serious shooters, 10x zoom in a compact is still fantastic, Excellent movie mode with widescreen capture, HD output...
Bad Longend AF issues, Still noisier than many competitors beyond ISO 400, Not small enough to fit in a pocket, May not be widely available in the U.S, Panasonic Lumix DMCTZ4...
Bottom line The TZ4 had some high standards to live up to: I'm still very impressed with this camera, but it's not perfect, and a few of its issues raise serious concerns for certain types of shooting (action shooting at the long end of the zoom, for instance). W...
0%
trustedreviews.com
Updated:
2011-09-23 10:40:43
Two of the big success stories of the past year have been Panasonic's Lumix TZ2 and TZ3 . In a market saturated with tiny over-powered 3x zoom compacts, the 6-megapixel TZ2 and the 7-megapixel TZ3 offered a unique specification, with a relatively large bu...
90%
steves-digicams.com
Updated:
2014-04-02 03:27:30
The 8.1-megapixel TZ4, joins the TZ5 in Panasonics TZ series offerings for 2008. These models pack a 28mm wide-angle, 10X optical zoom Leica DC lens in a compact design, ideal for the active user needing a versatile camera. By combining a 28mm wide-an...
0%
Brand Image Article code product Stock Price from
Panasonic

Panasonic Lumix DMC-TZ4 8,1 MP CCD 3264 x 2448 pixels Silver
(show image)
DMC-TZ4EG-S DMC-TZ4 0.00
(excl. VAT)
0 (incl. VAT)