location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB2324I interface hub USB 2.0 Type-B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICUSB2324I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2324I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848343 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:40:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ICUSB2324I interface hub USB 2.0 Type-B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 2.0 Type-B
  • - Hub interfaces: Serial
  • - Ports quantity: 4
  • - Black Steel
More>>>
Short summary description StarTech.com ICUSB2324I interface hub USB 2.0 Type-B Black:
This short summary of the StarTech.com ICUSB2324I interface hub USB 2.0 Type-B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB2324I, USB 2.0 Type-B, Serial, Black, Steel, Activity, USB

Long summary description StarTech.com ICUSB2324I interface hub USB 2.0 Type-B Black:
This is an auto-generated long summary of StarTech.com ICUSB2324I interface hub USB 2.0 Type-B Black based on the first three specs of the first five spec groups.

StarTech.com ICUSB2324I. Host interface: USB 2.0 Type-B, Hub interfaces: Serial. Product color: Black, Housing material: Steel, LED indicators: Activity. Power source type: USB, Power plug type: Type M. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 59 mm, Depth: 1788 mm, Height: 23 mm

Brand Image Article code product Stock Price from
StarTech.com ICUSB2328I interface hub USB 2.0 Type-B Black StarTech.com ICUSB2328I interface hub USB 2.0 Type-B Black
(show image)
ICUSB2328I ICUSB2328I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)