location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5470DWT laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5470DWT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5470DWT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502630814 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-5470DWT laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 750 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 400 MHz
More>>>
Short summary description Brother HL-5470DWT laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-5470DWT laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5470DWT, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Brother HL-5470DWT laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-5470DWT laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-5470DWT. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Warm-up time
1 s
Time to first page (black, normal)
8,5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
500 - 3500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total number of input trays *
2
Total input capacity *
750 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, LEAP, PEAP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS, DNS Resolver, mDNS, LLMNR, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client / server, Web Services (Print), CIFS Client, SNTP client
Network
Supported network protocols (IPv6)
NDP, RA, DNS, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS,TFTP client / server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Memory slots
1
Memory type
DDR2
Processor family
Star Sapphire
Processor frequency
400 MHz
Sound pressure level (printing)
59 dB
Sound pressure level (quiet mode)
54 dB
Sound power level (standby)
34 dB
Design
Product color *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (printing) *
716 W
Power consumption (standby)
5 W
Power consumption (PowerSave)
0,6 W
Power consumption (off)
0,5 W
Energy Star Typical Electricity Consumption (TEC)
2,481 kWh/week
AC input voltage
120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
371 mm
Depth
384 mm
Height
257 mm
Weight
10,5 kg
Packaging data
Package width
499 mm
Package depth
478 mm
Package height
377 mm
Package weight
11,9 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Cables included
AC
Other features
Power LED
Yes
Stand-by LED
Yes
Source Review comments Score
printercomparison.com
Updated:
2016-11-14 19:50:10
£254.04 Leo Office Supplies£250.14 ShopletBrother introduced nine monochrome laser printers geared towards small office environments earlier this summer. We reviewed the Brother HL-6180dw and now it's time to check out the HL-5470dw, the middle option in...
Good Print speeds, Print quality, Low initial cost...
Bad 1line display, No front side USB...
70%
pcworld.com_techhive.com
Updated:
2016-11-14 19:50:10
What it lacks in speed, the $250 Brother HL-5470DW monochrome laser printer makes up for in good-quality output and cheap toner. In fact, in terms of price per page, the HL-5470DW is one of the cheapest-to-operate printers on the market—inkjet or laser, c...
Good Good output quality, Cheap toner...
Bad Basic control panel can be tedious to use...
Bottom line The Brother HL-5470DW monochrome laser printer offers good speed and features for a small workgroup. Economical toner is a real plus in this price range...
60%
pcmag.com
Updated:
2016-11-14 19:50:10
The mono laser Brother HL-5470DW$189.99 at Amazon monochrome laser is the sort of printer that's most likely to wind up shared, but that you might also have designs on for personal use. On the one hand, the ample paper handling, reasonably good speed and...
Good Duplexer and 300-sheet capacity standard with 800-sheet maximum. Ethernet. Wi-Fi. Low running cost.
Bad Although acceptably fast, it's slower on our tests than you might expect from its 40 page-per-minute rating...
Bottom line The Brother HL-5470DW monochrome laser printer is slower than some of its competition, but its paper handling, size, and output quality make it an attractive choice for a micro or small office...
80%