GIGABYTE GA-E350N, AMD, BGA 413 (Socket FT1), AMD E, E-350, DDR3-SDRAM, 16 GB
GIGABYTE GA-E350N. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II. Graphics card family: AMD, Graphics card: Radeon HD 6310, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: 10/100/1000 Mbps