location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo HDMI / VGA 0,2 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI / VGA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0B47069 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887037480414 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 465501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 16:13:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo HDMI / VGA 0,2 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,2 m
  • - HDMI Straight Male
  • - VGA Straight Female
  • - 1920 x 1080 pixels 60 Hz
  • - Black
More>>>
Short summary description Lenovo HDMI / VGA 0,2 m Black:
This short summary of the Lenovo HDMI / VGA 0,2 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo HDMI / VGA, 0,2 m, HDMI, VGA, Male, Female, Straight

Long summary description Lenovo HDMI / VGA 0,2 m Black:
This is an auto-generated long summary of Lenovo HDMI / VGA 0,2 m Black based on the first three specs of the first five spec groups.

Lenovo HDMI / VGA. Cable length: 0,2 m, Connector 1: HDMI, Connector 2: VGA. Weight: 31 g

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0,2 m
Connector 1 *
HDMI
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Maximum resolution
1920 x 1080 pixels
Maximum refresh rate
60 Hz
Product color
Black
Plug and Play
Yes
Weight & dimensions
Weight
31 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Microconnect

Microconnect HDMVGA2 video cable adapter 0,15 m HDMI VGA (D-Sub) White
(show image)
HDMVGA2 HDMVGA2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
España 2 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)