location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Prestige Pro Backpack 14 35,6 cm (14") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prestige Pro Backpack 14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1191-L82
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554437916
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Prestige Pro Backpack 14 35,6 cm (14") Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack case 35,6 cm (14")
  • - Nylon, Polyester
  • - 800 g
More>>>
Short summary description Fujitsu Prestige Pro Backpack 14 35,6 cm (14") Backpack case:
This short summary of the Fujitsu Prestige Pro Backpack 14 35,6 cm (14") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Prestige Pro Backpack 14, Backpack case, 35,6 cm (14"), 800 g

Long summary description Fujitsu Prestige Pro Backpack 14 35,6 cm (14") Backpack case:
This is an auto-generated long summary of Fujitsu Prestige Pro Backpack 14 35,6 cm (14") Backpack case based on the first three specs of the first five spec groups.

Fujitsu Prestige Pro Backpack 14. Case type: Backpack case, Maximum screen size: 35,6 cm (14"). Weight: 800 g

Features
Maximum screen size *
35,6 cm (14")
Case type *
Backpack case
Material *
Nylon, Polyester
Weight & dimensions
Width
335 mm
Weight & dimensions
Depth
115 mm
Height
445 mm
Weight
800 g
Other features
Compartments
3
Country Distributor
Deutschland 1 distributor(s)