NVIDIA Quadro 1000M GFX Graphics Card
Features
HP B9C78AA, Quadro 1000M, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0
HP B9C78AA. Graphics processor family: NVIDIA, Graphics processor: Quadro 1000M, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0. Interface type: PCI Express 3.0