location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C3869A plotter paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3869A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3869A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412014211 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:46:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Feb 2014
Product end of life date
Guarantee: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP C3869A plotter paper :
The short editorial description of HP C3869A plotter paper

HP Natural Tracing Paper 90 gsm-610 mm x 45.7 m (24 in x 150 ft)
More>>>
HP C3869A plotter paper:
The official marketing text of HP C3869A plotter paper as supplied by the manufacturer




Short summary description HP C3869A plotter paper:
This short summary of the HP C3869A plotter paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP C3869A, 61 cm (24"), Matte, 90 g/m², 1 year(s), 20 - 80%, 15 - 35 °C

Long summary description HP C3869A plotter paper:
This is an auto-generated long summary of HP C3869A plotter paper based on the first three specs of the first five spec groups.

HP C3869A. Size (imperial): 61 cm (24"), Finish type: Matte, Print media weight: 90 g/m². Package dimensions (WxDxH): 651 x 111 x 111 mm, Package weight: 3,18 kg

Features
Size (imperial)
61 cm (24")
Finish type
Matte
Print media weight
90 g/m²
Printing material shelf life
1 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
20 - 60%
Packaging data
Package dimensions (WxDxH)
651 x 111 x 111 mm
Package weight
3,18 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)