location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2525 laser printer 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2525
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2525 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993205936 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:28:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2525 laser printer 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 9600 x 600 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 80 sheets
  • - Internal memory: 8 MB 150 MHz
More>>>
Short summary description Samsung ML-2525 laser printer 9600 x 600 DPI A4:
This short summary of the Samsung ML-2525 laser printer 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2525, Laser, 9600 x 600 DPI, A4, 18 ppm, Black

Long summary description Samsung ML-2525 laser printer 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung ML-2525 laser printer 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2525. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product color: Black

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
80 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product color *
Black
Built-in display *
No
Weight & dimensions
Width
360 mm
Depth
389 mm
Height
197 mm
Weight
7,3 kg
Source Review comments Score
pcmag.com
Updated:
2013-02-14 08:29:31
A monochrome laser printer with 8MB of storage and a print speed of up to 24 pages per minute, the Samsung ML-2525 ($1,099 list) offers 1,200 by 600 dpi output, capacity for 250 pages and more. More like branded ink cartridges that handle up to 1,500 p...
0%
about.com
Updated:
2015-06-25 08:19:50
The Bottom LineThough it's aimed at the small- and home-based-business market, anyone looking for a high quality and low price laser printer will find a lot to like about the Samsung ML-2525W monochrome laser printer. It's fast (once it's warmed up, an...
Good Builtin wireless, Fast, Inexpensive...
Bad Warmup time, No duplex...
Bottom line Though it's aimed at the small- and home-based-business market, anyone looking for a high quality and low price laser printer will find a lot to like about the Samsung ML-2525W monochrome laser printer. It's fast (once it's warmed up, anyway), wireless...
80%
technogog.com
Updated:
2015-06-25 08:20:02
It’s been along time since I’ve had a laser printer, I used to have an old HP one that served me well, but the cartridges were just too costly so I ended up giving it away. For the most part ink jets have replaced laser printers, but they still have...
Good Very fast printing for everything, Excellent quality text printing, Quick and easy setup...
Bad Cartridge costs almost as much as printer, Runs hot, A bit on the loud side...
Bottom line The Samsung ML-2525W printer is a low cost laser printer that offers excellent quality prints and network connections. The ML-2525W prints very fast, if you’re looking for a low-cost, high volume printer then this might suit your needs just fine. It’s...
90%
buyerslab.com
Updated:
2015-06-25 08:20:23
After evaluating the performance, features and value proposition of a broad range of models, BLI, the world’s leading evaluator of document imaging hardware and software, honoured products from three vendors as the top performers...
0%
hardwaresecrets.com
Updated:
2015-06-25 08:20:23
If you don’t need to print in color or you want to save money by printing in black and white, a laser printer might be the answer for you. Laser printers have been around for a long time, but manufacturer’s like Samsung are still innovating. The new Sa...
Bottom line The Samsung ML-2525W is a stylish and compact printer that would look equally good in any office or home. It’s high print quality and handling of single sheets makes it a good all-around printer. The setup is easy enough for anyone to handle and Samsun...
0%
computershopper.com
Updated:
2015-06-25 08:20:23
Not everyone needs a multifunction printer that wraps a fax machine and a scanner into one big, bulky box on their desks. (Not everyone can afford one, either.) Most of the printers we see come through our labs these days, though, are all-in-o...
Good Inexpensive, Good print quality, Faster than pricier printers, Hassle-free setup, operation, Three interfaces...
Bad No auto-duplexing, Bare-bones features...
Bottom line Users with modest print-volume needs will appreciate this bare-bones monochrome laser's highly competitive price and speed...
79%
modsynergy.com
Updated:
2015-06-25 08:20:46
The Samsung ML-2525W comes in a compact and minimalist designed corrugated box.   Purchasing the Samsung ML-2525W will reveal the following items bundled with the package. The Samsung ML-2525W laser printer is one of those few printers on the market that...
Bottom line I love the Samsung ML-2525W laser printer because once you've set it up for your home or small business, you'll find that you can literally place the printer anywhere you want. If you want to put it on your toilet, you can do that. If you want t...
100%