location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP100 inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1446B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999402765 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA iP100 inkjet printer Color 9600 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 9600 x 2400 DPI Color
  • - A4 20 ppm
  • - USB port
More>>>
Short summary description Canon PIXMA iP100 inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA iP100 inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP100, Color, 9600 x 2400 DPI, 2, A4, 20 ppm, White

Long summary description Canon PIXMA iP100 inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP100 inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP100. Color, Number of print cartridges: 2. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product color: White

Features
Color *
Yes
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
14 ppm
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Input & output capacity
Total input capacity *
50 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Standard interfaces
IrDA, USB 2.0
Optional connectivity
Bluetooth
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Performance
Sound pressure level (printing)
38,5 dB
Design
Market positioning *
Home & office
Product color *
White
Power
Power consumption (standby)
1,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000 / XP SP2 / Vista Mac OS X v.10.3.9 / v.10.4 / v.10.5
Minimum processor
Pentium II 300 MHz
Minimum RAM
128 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
322 mm
Depth
185 mm
Height
61,7 mm
Packaging data
Drivers included
Yes
Other features
Infrared data port
Yes
Print technology
Inkjet
Source Review comments Score
consumersearch.com
Updated:
2013-02-14 04:18:05
The Canon Pixma iP100 gets good reviews as a portable inkjet printer: Although the price is high, you'll get good print quality and decent speed. Weighing about 5 pounds including adapter, it combines the speed and small size of a snapshot printer with...
Good Great photo quality, Versatile, Easy to set up and use, Low consumables cost...
Bad Can't print from memory cards, Can print only one sheet at a time, A bit noisy...
0%
toptenreviews.com
Updated:
2013-02-14 04:18:11
Canon is a Japan based manufacturer of imaging products. They are more commonly known for their digital cameras and video cameras but also have strong position in printers. For many years Canon was the main maker of the print-engines in industry laser...
Good This Canon printer has ability for full sheet and photo printing but still remains compact and light...
Bad The Canon PIXMA iP100 consumes a high amount of ink each use.
Bottom line This printer gets the job done with its sleek professional design and is ideal for individuals on business...
88%
smartcomputing.com
Updated:
2013-02-14 04:18:13
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
0%
electronicsme.com
Updated:
2013-02-14 04:18:14
Canon PIXMA iP100 Photo Printer is a mobile photo inkjet printer that is capable of a printing resolution up to 9600 x 2400 dpi in color. Printing speed is a key factor when looking for a mobile printer that must be able to produce when needed and with...
Bottom line Printing resolution and speeds are well above what is offered in other mobile printers available on the market and the impressive battery life of 290 sheets means the iP100 should always be ready to print your photos. There are 2 separate ink tanks, on...
84%
brighthub.com
Updated:
2013-02-14 04:18:14
Reviewing the Canon Pixma iP100, an excellent portable inkjet from Canon. But for functionality, specification and features, is it worth the price tag? Taking a look at the best and worst in printers, in this Bright Hub portable printer review we take...
Bottom line Reviewing the Canon Pixma iP100, an excellent portable inkjet from Canon. But for functionality, specification and features, is it worth the price tag? Taking a look at the best and worst in printers, in this Bright Hub portable printer review we take...
100%
ld2.ciol.com
Updated:
2013-02-14 04:18:14
Printers are usually tied down to you home or office. You can easily get portable thermal printers which can print small rolls of text (like a receipt), but what if you need to take some high quality photo prints? Professionals on the move who ma...
Good Portable printing with PictBridge...
Bad Expensive...
70%
trustedreviews.com
Updated:
2013-02-14 04:18:15
Most of Canon's PIXMA inkjet printers are desktop machines where, within reason, size and weight aren't problems. There's one area of the market, though, where both these considerations are important and that's portable print. If the printer needs to be l...
80%
Laptopmag.com
Updated:
2013-02-14 04:18:15
This mobile printer, the first of its class with 9,600 dpi resolution, delivers excellent quality and fast speeds.
Good Beautiful photo quality, Fast performance, Compact design...
Bad Noisy, No memory card support, Heavier than its predecessor...
Bottom line The only reason we hesitate to recommend the iP100 is its price: At $249, the Canon Pixma iP100 is expensive. Some all-in-ones, including Canon’s Editors’ Choice–winning Pixma MP Series, offer comparable quality and speed for less money...
80%
pcmag.com
Updated:
2013-02-14 04:18:15
Mobile printers are a bit like ultraportable laptops. Theyre noticeably smaller and easier to carry around than their standard-size cousins, and youre charged a premium price for the small size. If you need to print on the go—say, an updated PowerP...
Good Portable. Fast. Prints directly from PictBridge Cameras. Bluetooth, rechargeable battery, and car adapter options.
Bad Heavier than some laptops, at 4.4 pounds. Prints fewer pages per cartridge than its closest competitor.
Bottom line The Canon Pixma iP100 Photo Printer is notably fast for a portable printer, and a significant improvement over the model it replaces...
80%
asiaone.com
Updated:
2013-02-14 04:18:18
By Billy TeoTAKING the mobile office concept to the extreme, the Canon Pixma iP100 portable printer tries very hard to be a "never leave home without it" device.For the most part, it succeeds: Though slightly heavy (2kg), the printer does not need to b...
0%
v3.co.uk
Updated:
2013-02-14 04:18:18
The Pixma iP100 combines text and photo printing with a battery, making it truly portable. The battery pack (included) does not fit inside the printer but uses a separate cradle that screws on to the back of the main unit. There is no screen, hence no...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)