location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B0U68AA audio card Internal 5.1 channels PCI-E x1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B0U68AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B0U68AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112650056 show
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 396502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2015
Product end of life date
Bullet Points HP B0U68AA audio card Internal 5.1 channels PCI-E x1
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.1 channels 24 bit
  • - PCI-E x1
  • - Internal
Long product name HP B0U68AA audio card Internal 5.1 channels PCI-E x1 :
The short editorial description of HP B0U68AA audio card Internal 5.1 channels PCI-E x1

Creative Recon3D PCIe Audio Card
More>>>
HP B0U68AA audio card Internal 5.1 channels PCI-E x1:
The official marketing text of HP B0U68AA audio card Internal 5.1 channels PCI-E x1 as supplied by the manufacturer








Short summary description HP B0U68AA audio card Internal 5.1 channels PCI-E x1:
This short summary of the HP B0U68AA audio card Internal 5.1 channels PCI-E x1 data-sheet is auto-generated and uses the product title and the first six key specs.

HP B0U68AA, 5.1 channels, Internal, 24 bit, PCI-E x1

Long summary description HP B0U68AA audio card Internal 5.1 channels PCI-E x1:
This is an auto-generated long summary of HP B0U68AA audio card Internal 5.1 channels PCI-E x1 based on the first three specs of the first five spec groups.

HP B0U68AA. Audio output channels: 5.1 channels, Audio quality: 24 bit. Host interface: PCI-E x1. THX-certified: THX TruStudio Pro, Audio system maximum sampling rate: 96 kHz

Audio
Internal *
Yes
Audio quality *
24 bit
Audio output channels *
5.1 channels
Audio system direct 3D sound
Yes
Ports & interfaces
Host interface *
PCI-E x1
Line-in
Yes
Line-out
Yes
S/PDIF in port
Yes
Ports & interfaces
S/PDIF out port
Yes
Digital audio optical out
1
Subwoofer out
Yes
Microphone in
Yes
Plug and Play
Yes
Other features
Audio system maximum sampling rate
96 kHz
THX-certified
THX TruStudio Pro
Digital audio optical in
1
Source Review comments Score
hardwarebbq.com
Updated:
2018-06-01 07:36:48
This is Creative's ‘entry level' sound card featuring its current flagship Audio Processing Unit. The mid tier ‘Professional ‘variant was reviewed here earlier .The main difference between the Professional variant and this card is that this card lacks the...
Bottom line Like its more expensive brother this is also a well rounded sound card with few flaws.It offers a go...
0%
custompcreview.com
Updated:
2018-06-01 07:36:53
When building a rig, most builders optimize aspects of their PC such as the graphics, processing power, and storage space before sound. Yes, it is true that on-board sound has come a long way from what it once was, and yes in this day and age the sound ca...
Bottom line The Recon 3D worked as advertised and worked very well. If you find yourself constantly listening to lossy audio tracks, this sound card could be a very worthwhile investment especially if you've got a higher quality pair of headphones and the popping, hi...
0%
destructoid.com
Updated:
2018-06-01 07:36:54
Creative makes some of the best PC audio equipment on the market, especially for gamers, and the Sound Blaster Recon3D is no exception.I've never really invested much in high-end sound cards, as I had previously found them to be not worth my money. H...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)