location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1751 data projector Portable projector 2600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1751
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H479041
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-1751 data projector Portable projector 2600 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Portable projector White
  • - 3LCD 2600 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC 304 W
More>>>
Short summary description Epson EB-1751 data projector Portable projector 2600 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-1751 data projector Portable projector 2600 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1751, 2600 ANSI lumens, 3LCD, XGA (1024x768), 2000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-1751 data projector Portable projector 2600 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-1751 data projector Portable projector 2600 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-1751. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 13.52 - 16.22 mm, Aperture range (F-F): 1,58 - 1,7. Video processing: 10 bit, Video color modes: Blackboard, Dynamic, Presentation, Sports, sRGB, Theatre, Whiteboard. USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1,45 - 1,74 m
Projection distance (wide)
0,7 - 7,3 m
Projection distance (tele)
0,9 - 8,8 m
Projector brightness *
2600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Projector brightness (economic mode)
1400 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,4 cm (0.55")
White light output
2600 ANSI lumens
Color light output
2600 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
13.52 - 16.22 mm
Aperture range (F-F)
1,58 - 1,7
Zoom ratio
1.2:1
Throw ratio
1.19 - 1.43:1
Video
Full HD *
No
Video processing
10 bit
Video color modes
Blackboard, Dynamic, Presentation, Sports, sRGB, Theatre, Whiteboard
Ports & interfaces
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
30 dB
Noise level *
40 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Portable projector
Product color *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
304 W
Power consumption (standby) *
0,44 W
Power consumption (economy mode)
203 W
Weight & dimensions
Width
292 mm
Depth
210 mm
Height
44 mm
Weight *
1,7 kg
Package width
284 mm
Package depth
435 mm
Package height
121 mm
Package weight
3,45 kg
Packaging content
Handheld remote control *
Yes
Cables included
AC, USB
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
102 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,21 m
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
136 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,21 m
Country Distributor
United Kingdom 1 distributor(s)